EN
  • EN
  • DE

THS7375IPW

Part No THS7375IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 4-Channel SDTV Video Amplifier with 6th-Order Filters and 5.6-V/V Gain | IC SDTV VIDEO AMP 4-CH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Buffer
Output Type Rail-to-Rail
-3db Bandwidth 9.5MHz
Slew Rate 150V/μs
Supply Current 10.3mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 2.85V ~ 5.5V
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number THS7375
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1267262-THS7375IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7375IPW CAD Model

Description

The THS7375IPW is a high-quality, low-power, 4-channel video amplifier integrated circuit (IC) designed and manufactured by Texas Instruments. This versatile IC is equipped with internal fixed gains of 6 dB and a 2-pole reconstruction filter that makes it an excellent choice for video signal conditioning in a wide range of applications.

Key Features

  • Integrated I/O Filters: The THS7375IPW features integrated input and output filters, reducing the need for external components and simplifying the design process.
  • SD/HD/Full-HD Video Support: It supports standard-definition (SD), high-definition (HD), and full-HD video signals, making it a versatile choice for various video applications.
  • Low Power Consumption: With its low-power operation, the THS7375IPW is ideal for portable and battery-powered devices where power efficiency is crucial.
  • 6-dB Fixed Gain: The fixed gain of 6 dB helps in driving cables and maintaining signal integrity without the need for additional amplification.
  • 2-Pole Reconstruction Filter: This built-in filter helps in reducing aliasing and noise, thereby enhancing the video signal quality.
  • Single-Supply Operation: The device operates from a single supply voltage, simplifying power supply design.

Applications

The THS7375IPW is ideally suited for a variety of applications that require high-quality video amplification. Some of the common applications include:

  • Video projectors
  • Set-top boxes
  • Video conferencing systems
  • Security cameras
  • Video distribution systems

Package and Availability

The THS7375IPW comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. It is widely available through Texas Instruments' distribution network, ensuring easy access for designers and manufacturers.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments official product page.

You May Also Be Interested in

Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $1.1667
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8092 $54.2760
70+ $1.4845 $103.9150
105+ $1.4381 $151.0005
145+ $1.3917 $201.7965
190+ $1.3453 $255.6070
250+ $1.2061 $301.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,815 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess