EN
  • EN
  • DE
  • IT

CLC5622IN

Part No CLC5622IN
Manufacturer National Semiconductor (TI)
Catalog Linear - Amplifiers - Video Amps and Modules
Description OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr National Semiconductor (TI)
Package Tube
Product Status Obsolete
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 160 MHz
Slew Rate 370V/µs
Current - Supply 3.2 mA
Current - Output / Channel 130 mA
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-MDIP
Standard Package 40 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 579176-CLC5622IN
Ultra Librarian 3D Model Ultra Librarian CLC5622IN CAD Model

Description

The CLC5622IN is a current feedback amplifier integrated circuit (IC) from National Semiconductor (TI).

  • Category: integrated circuits (ICs) - linear - amplifiers - video amps and modules
  • Type: Dual Amplifier
  • Bandwidth: 160MHz
  • Slew Rate: 370V/µs
  • Current Supply: 3.2mA
  • Mounting Type: Through-Hole
  • Package: 8-DIP
  • Application: High-speed signal amplification, such as video processing and communication systems

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess