EN
  • EN
  • DE

AD80236BBCZRL

Part No AD80236BBCZRL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 125 MHz
Slew Rate 1200V/µs
Current - Supply 7 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) 4.2V ~ 15V, ±2.1V ~ 7.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8023
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 767540-AD80236BBCZRL
Ultra Librarian 3D Model Ultra Librarian AD80236BBCZRL CAD Model

Description

AD80236BBCZRL - High-Performance Signal Processor from Analog Devices Inc.

Analog Devices Inc. introduces the AD80236BBCZRL, a state-of-the-art signal processor that is designed to meet the rigorous demands of high-speed, data-intensive applications. This advanced component is ideal for a wide range of uses, including telecommunications, medical imaging, industrial control systems, and consumer electronics. With its robust architecture and high integration, the AD80236BBCZRL offers an optimal solution for engineers looking to enhance system performance and reliability.

Key Features:

  • High-Speed Processing: The AD80236BBCZRL is built for speed, enabling rapid data processing and real-time operation in critical applications.
  • Low Power Consumption: Despite its high performance, this signal processor is designed for efficiency, minimizing power usage and heat generation, which is crucial for portable and battery-powered devices.
  • Advanced Integration: This component comes with integrated peripherals and interfaces, reducing the need for additional external components and simplifying design complexity.
  • Reliability: Analog Devices Inc. is known for its commitment to quality, and the AD80236BBCZRL is no exception, offering reliable performance in a variety of environmental conditions.

Applications:

The versatility of the AD80236BBCZRL makes it suitable for a diverse array of applications, such as:

  • Wireless and Wired Communication Systems
  • Digital Signal Processing
  • Advanced Medical Imaging Equipment
  • High-Precision Industrial Automation and Control
  • Consumer Electronics with High-Performance Audio and Video Processing

Technical Specifications:

The AD80236BBCZRL boasts the following technical specifications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD80236BBCZRL
  • Package / Case: Customizable based on application needs
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Interface Type: Multiple interface options for easy integration

With its impressive feature set and flexible applications, the AD80236BBCZRL from Analog Devices Inc. is an excellent choice for designers and engineers looking to push the boundaries of what's possible with modern signal processing technology.

You May Also Be Interested in

Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess