EN
  • EN
  • DE

ISL59445IRZ

Part No ISL59445IRZ
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MPLEX AMP 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Renesas Electronics America
Package Tube
Product Status Obsolete
Number of Circuits 3
-3db Bandwidth 1 GHz
Slew Rate 1200V/µs
Current - Supply 53 mA
Current - Output / Channel 130 mA
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x6)
Base Product Number ISL59445
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 163470-ISL59445IRZ
Ultra Librarian 3D Model Ultra Librarian ISL59445IRZ CAD Model

Description

The ISL59445IRZ is an integrated circuit (IC) used in video amplifiers and modules.

  • IC Category: Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
  • Manufacturer: Renesas Electronics America
  • Package Type: Tube
  • Standard Package: 60 pieces
  • Circuits: 3
  • -3dB Bandwidth: 1 GHz
  • Slew Rate: 1200V/μs
  • Supply Current: 53mA
  • Output Current: 130mA per channel
  • Voltage Supply: single/dual
  • Mounting Type: surface mount
  • Package/Case: 32-VFQFN Exposed Pad
  • Supplier Device Package: 32-QFN (5x6)
  • ECCN: EAR99
  • MSL Level: 3
  • REACH Status: unaffected
  • HTSUS Code: 8542.33.0001
  • Base Product Number: ISL59445
  • Product Status: obsolete

You May Also Be Interested in

Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $157.9948 $157.9948
2+ $152.7280 $305.4560
3+ $136.9287 $410.7861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess