EN
  • EN
  • DE

THS3121CDR

Part No THS3121CDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 1 CIRCUIT 8SOIC / LOW-NOISE, HIGH-OUTPUT DRIVE, CURRENT-FEEDBACK, OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 1700V/μs
-3db Bandwidth 130MHz
Current - Input Bias 3μA
Voltage - Input Offset 2mV
Current - Supply 7mA
Current - Output / Channel 490mA
Voltage - Supply, Single/Dual (±) 10V ~ 30V, ±5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series THS3121
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809422-THS3121CDR
Ultra Librarian 3D Model Ultra Librarian THS3121CDR CAD Model

Description

Product Overview: Texas Instruments THS3121CDR

The Texas Instruments THS3121CDR is a high-speed, current feedback amplifier that is designed to operate over a wide range of supply voltages and frequencies. This component is part of the THS3121 series and is well-suited for applications requiring high slew rates, low distortion, and high output current. Packaged in an 8-pin SOIC form factor, the THS3121CDR offers a compact solution for a variety of design needs.

Key Features

  • High Slew Rate: The THS3121CDR boasts an impressive slew rate of 6000 V/µs, enabling it to handle rapid signal transitions with ease and maintain signal fidelity in high-speed applications.
  • Wide Bandwidth: With a bandwidth of 210 MHz at a gain of +2, this amplifier is capable of processing high-frequency signals, making it ideal for video, RF, and IF applications.
  • High Output Current: It can deliver an output current of up to 360 mA, which is beneficial for driving heavy loads or for applications that require high-power signal amplification.
  • Low Distortion: The device features low harmonic distortion, which is critical for maintaining signal integrity, especially in audio and communication systems.
  • Flexible Power Supply: The THS3121CDR operates over a wide supply range of ±5 V to ±15 V, offering flexibility in system design and compatibility with a variety of power sources.

Applications

The THS3121CDR is versatile and can be used in a multitude of applications, including:

  • High-speed data acquisition systems
  • Video amplifiers
  • Telecommunications equipment
  • Audio amplification and distribution
  • Active filters and buffers
  • Test and measurement equipment

Quality and Reliability

As with all Texas Instruments products, the THS3121CDR is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring consistent performance and durability.

Whether you're designing a high-speed communication system, an advanced audio setup, or a precision instrumentation platform, the THS3121CDR from Texas Instruments provides the speed, power, and precision required to achieve outstanding results.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess