The BZX79-B2V4 is a high-performance voltage regulator diode from the reputable manufacturer NXP Semiconductors. This small-signal Zener diode is designed to provide a precise voltage reference in a variety of electronic applications. With a nominal Zener voltage of 2.4V, it is ideal for use in voltage regulation scenarios where a low and stable Zener voltage is required.
Key Features
- Zener Voltage: The BZX79-B2V4 offers a tight tolerance Zener voltage of 2.4V, making it suitable for precision voltage regulation tasks.
- Power Dissipation: With a power dissipation of 500mW, this diode can withstand moderate levels of power without compromising its performance or reliability.
- Package: Encased in a DO-35 glass package, the BZX79-B2V4 ensures high reliability and stability over a wide temperature range.
- Operating Temperature Range: This diode operates effectively within a temperature range of -65°C to +175°C, catering to a broad spectrum of environmental conditions.
- Standard Tolerance: The device is available in standard tolerance options of ±5%, which is suitable for general-purpose applications.
Applications
The BZX79-B2V4 is versatile and can be used in various electronic circuits. Its primary applications include:
- Voltage stabilization for sensitive electronics.
- Use as a reference voltage in analog-to-digital converters (ADCs).
- Power supply circuits where consistent voltage output is critical.
- Protection circuits to prevent overvoltage conditions.
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and the BZX79-B2V4 is no exception. It conforms to rigorous industry standards for quality and reliability, ensuring that it meets the needs of even the most demanding applications. The diode's glass passivated junction provides long-term stability and protection against the typical environmental challenges faced by electronic components.
Whether you are designing power supplies, protection circuits, or precision reference voltages, the BZX79-B2V4 from NXP Semiconductors is an excellent choice for maintaining voltage stability in your electronic designs.