EN
  • EN
  • DE

SN74AHC138D

Part No SN74AHC138D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Manufacturer Texas Instruments
Series 74AHC
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74AHC138
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74AHC138DE4, -SN74AHC138D-NDR, 296-4540-5, SN74AHC138DE4-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934524-SN74AHC138D
Ultra Librarian 3D Model Ultra Librarian SN74AHC138D CAD Model

Description

Product Overview: SN74AHC138D

The SN74AHC138D is a high-speed, 3-to-8 line decoder/demultiplexer device designed by Texas Instruments, renowned for its reliability and performance in digital systems. This integrated circuit is part of the AHC (Advanced High-Speed CMOS) family and is commonly used in applications that require the distribution of digital signals within electronic systems.

Key Features

  • Device Type: 3-to-8 Line Decoder/Demultiplexer
  • Logic Family: AHC
  • Operating Voltage: 2V to 5.5V, accommodating a wide range of applications and compatibility with other logic families.
  • High-Speed Performance: Typical tpd of 13 ns at 5V, enabling rapid signal processing.
  • Output Drive Capability: ±8 mA at 5V, providing sufficient current for driving multiple loads.
  • Package: SOIC-16, a small-outline package that is suitable for space-constrained applications.
  • Temperature Range: -40°C to 85°C, ensuring reliable operation in a wide range of environmental conditions.

Functional Description

The SN74AHC138D is designed to take a 3-bit binary input and decode it into one of eight mutually exclusive outputs. It features three address inputs (A0, A1, A2), three enable inputs (E1, E2, E3), and eight output lines (Y0 to Y7). The enable inputs must be at the correct logic levels to activate the decoding function; otherwise, all outputs remain in a high-impedance state. This high-impedance state is crucial for applications where multiple decoders share the same output lines.

Applications

With its versatile features, the SN74AHC138D is ideal for a variety of applications, including:

  • Data multiplexing
  • Address decoding for memory modules
  • Control signal routing and distribution
  • Function selection in microprocessor systems

Overall, the SN74AHC138D from Texas Instruments is a robust and efficient solution for designers looking to implement decoding or demultiplexing functionality in their digital systems. Its high-speed operation and compatibility with various voltage levels make it a flexible choice for both simple and complex electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3693 $51.7020
290+ $0.3460 $100.3400
450+ $0.3343 $150.4350
645+ $0.3109 $200.5305
840+ $0.2992 $251.3280
1,045+ $0.2875 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,938 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess