EN
  • EN
  • DE

THS1401IPFB

Part No THS1401IPFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC 14BIT 1 MSPS 3.3V PGA 48-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 14
Sampling Rate 1M
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration PGA-S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Features PGA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 056220-THS1401IPFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS1401IPFB CAD Model

Description

Product Overview: THS1401IPFB from Texas Instruments

The THS1401IPFB is a high-performance, single-channel, 14-bit analog-to-digital converter (ADC) produced by the renowned semiconductor company, Texas Instruments. This precision ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications, including medical imaging, test and measurement, and communication systems.

Key Features and Benefits

  • High Resolution: The 14-bit resolution of the THS1401IPFB ensures fine detail in the digital representation of analog signals, providing high fidelity for critical applications.
  • High-Speed Performance: With a sampling rate of up to 40 MSPS (Mega Samples Per Second), this ADC provides the speed necessary to handle fast signal variations and high-bandwidth inputs.
  • Low Power Consumption: Despite its high-speed capabilities, the THS1401IPFB is designed to operate with low power consumption, making it suitable for power-sensitive applications.
  • Differential Inputs: The differential input structure enhances noise immunity and allows for a wide common-mode range, thus improving the signal integrity in noisy environments.
  • Flexible Supply Voltage: It operates on a 5V analog supply and a separate digital supply that can range from 3V to 5V, accommodating various system design requirements.

Package and Quality

The THS1401IPFB comes in a 48-pin LQFP (Low-Profile Quad Flat Package) that is designed for surface mount technology, providing a compact footprint for space-constrained applications. Texas Instruments ensures high-quality standards, and the product is manufactured to operate reliably over an industrial temperature range.

Applications

This ADC is versatile and can be used across a broad spectrum of applications, including:

  • Medical Imaging Equipment
  • Professional Video Cameras
  • Data Acquisition Systems
  • Digital Oscilloscopes
  • Communications Infrastructure

In summary, the THS1401IPFB by Texas Instruments is a robust, high-speed ADC offering excellent performance for applications that require precise analog-to-digital conversion with high resolution and fast sampling rates.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6119 $51.2238
5+ $21.0149 $105.0745
8+ $20.3582 $162.8656
11+ $19.7015 $216.7165
14+ $19.0448 $266.6272
18+ $17.0746 $307.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess