EN
  • EN
  • DE

DAC7565ICPW

Part No DAC7565ICPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 12 Bit Digital to Analog Converter 4 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name DAC7565
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -DAC7565ICPWG4-NDR, DAC7565ICPWG4, -DAC7565ICPWG4, -296-23222-5-ND, -296-23222-5-NDR, -DAC7565ICPW-NDR, DAC7565ICPWG4-ND, 296-23222-5, 296-23222-5-NDR
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916745-DAC7565ICPW
Ultra Librarian 3D Model Ultra Librarian DAC7565ICPW CAD Model

Description

Product Overview: Texas Instruments DAC7565ICPW

The Texas Instruments DAC7565ICPW is a high-precision, quad-channel, 12-bit digital-to-analog converter (DAC) designed to meet the stringent requirements of industrial and communication applications. This versatile DAC is housed in a compact 16-pin TSSOP package, making it ideal for space-constrained applications.

Key Features

  • Resolution: The DAC7565ICPW offers a 12-bit resolution, providing fine-grain control over analog output with a total of 4096 discrete levels for each channel.
  • Quad Channels: With four independent DAC channels, this device can manage multiple analog outputs simultaneously, making it perfect for complex systems that require multiple control voltages.
  • Low Power Consumption: Designed for power-sensitive applications, the DAC7565ICPW operates with a low power consumption, which is critical for portable and remote sensing applications.
  • Wide Supply Range: The device supports a wide supply range from 2.7V to 5.5V, offering flexibility in various system designs and ensuring compatibility with both 3.3V and 5V logic levels.
  • Internal Reference: An integrated precision reference voltage eliminates the need for external components, thereby reducing system complexity and saving board space.
  • Interface: It features a user-friendly serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into existing systems.

Applications

The DAC7565ICPW is suitable for a wide range of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Portable instrumentation

With its robust feature set and Texas Instruments' reputation for quality, the DAC7565ICPW is an excellent choice for designers looking to implement reliable and precise analog output capabilities in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4595 $50.7570
15+ $6.9411 $104.1165
23+ $6.7242 $154.6566
31+ $6.5073 $201.7263
40+ $6.2904 $251.6160
54+ $5.6397 $304.5438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 541 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess