EN
  • EN
  • DE

DAC088S085CIMTX

Part No DAC088S085CIMTX
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Digital to Analog Converter 8 16-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name DAC088S085
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916698-DAC088S085CIMTX
Ultra Librarian 3D Model Ultra Librarian DAC088S085CIMTX CAD Model

Description

Overview of the DAC088S085CIMTX from Texas Instruments

The DAC088S085CIMTX is a cutting-edge digital-to-analog converter (DAC) developed by Texas Instruments, designed to provide an efficient and precise solution for converting digital signals into analog outputs. This product is part of the DAC08 series and is particularly noted for its low-power operation and compact size, making it a suitable choice for a wide range of applications in consumer electronics, industrial, automotive, and communication systems.

Key Features

  • Resolution: The DAC088S085CIMTX offers an 8-bit resolution, ensuring adequate precision for various applications where moderate resolution is sufficient.
  • Channels: It features eight independent channels, allowing for multiple conversions at the same time, which is ideal for systems that require several analog outputs.
  • Interface: The device supports a 3-wire SPI serial interface, which enables fast data transfer while minimizing the number of required connections, thus simplifying integration into existing designs.
  • Supply Voltage: It operates on a supply voltage ranging from 2.7V to 5.5V, providing flexibility in terms of power supply and compatibility with both 3.3V and 5V systems.
  • Package: The DAC088S085CIMTX comes in a compact 16-lead WSON package, which is highly favorable for space-constrained applications.
  • Temperature Range: It is designed to function within an industrial temperature range of -40°C to +105°C, ensuring reliable performance under varying environmental conditions.

Performance Advantages

This DAC boasts a high-speed settling time and low glitch energy, which translates to a clean, stable analog output signal with minimal distortion. The low-power consumption aspect of the DAC088S085CIMTX makes it particularly attractive for portable and battery-powered devices where energy efficiency is crucial.

Applications

With its robust feature set, the DAC088S085CIMTX is well-suited for a variety of applications. This includes use in programmable logic controllers (PLCs), digital gain and offset adjustment systems, battery-operated equipment, and data acquisition systems where multiple DAC channels are required. Its performance and size also make it an excellent choice for portable consumer electronics where space and power are at a premium.

Overall, the DAC088S085CIMTX from Texas Instruments stands out as a versatile and reliable component for designers seeking to incorporate digital-to-analog conversion capabilities into their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4313 $51.0573
51+ $1.9950 $101.7450
78+ $1.9326 $150.7428
107+ $1.8703 $200.1221
139+ $1.8079 $251.2981
186+ $1.6209 $301.4874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess