EN
  • EN
  • DE

DAC8411IDCKTG4

Part No DAC8411IDCKTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16-BIT 1CH V-OUT SC70-6 / DAC 1-CH Resistor-String 16-bit 6-Pin SC-70 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type Supply
Operating Supply Voltage 2 V ~ 5.5 V
Voltage - Supply, Digital 2 V ~ 5.5 V
INL/DNL (LSB) ±4, ±0.5
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 772470-DAC8411IDCKTG4
Popularity Medium
Supply and Demand Status Limited
Family Name DAC8411
Introduction Date May 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DAC8411IDCKTG4 CAD Model

Description

The DAC8411IDCKTG4 from Texas Instruments is a high-performance, single-channel, 16-bit, serial input, digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This device is designed to meet the stringent requirements of precision data acquisition systems, industrial control equipment, and communication infrastructure.

Key Features

  • Resolution: 16-bit
  • Interface: Serial (SPI, QSPI, MICROWIRE)
  • Settling Time: Fast, ensuring quick response times for critical applications
  • Output Type: Voltage - Unbuffered
  • Supply Voltage Range: 2.7V to 5.5V, accommodating a wide range of applications
  • Low Power Consumption: Ideal for battery-powered and portable devices
  • Package: SC70-6, a compact package suitable for space-constrained applications
  • Temperature Range: -40°C to +105°C, ensuring reliable operation under extreme conditions

Performance Advantages

The DAC8411IDCKTG4 delivers high-precision performance with a monotonic output over the entire operating temperature range. Its low power consumption and wide supply voltage range make it an excellent choice for portable and remote sensing applications. Additionally, the device's fast settling time allows for high-speed operation, which is crucial in rapidly changing environments and systems requiring real-time adjustments.

Applications

With its robust feature set, the DAC8411IDCKTG4 is well-suited for a variety of applications, including:

  • Process Control
  • Data Acquisition Systems (DAS)
  • Portable Instrumentation
  • Programmable Logic Controllers (PLCs)
  • Analog Output Modules
  • Communication Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DAC8411IDCKTG4 is no exception. It is designed to meet the high standards set by the industry, ensuring a reliable and consistent performance in a variety of settings and applications.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess