EN
  • EN
  • DE

DAC5675IPHPG4

Part No DAC5675IPHPG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14-BIT 400 MSPS 48-HTQFP / DAC 1-CH Segment 14-bit 48-Pin HTQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 14
Number of D/A Converters 1
Settling Time 12ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Operating Supply Voltage 3.15 V ~ 3.6 V
Voltage - Supply, Digital 3.15 V ~ 3.6 V
INL/DNL (LSB) ±2, ±1.5
Architecture Current Source
Operating Temperature Range -40°C ~ 85°C
Package 48-TQFP Exposed Pad
Manufacturer Package 48-HTQFP (7x7)
Win Source Part Number 772427-DAC5675IPHPG4
Popularity Medium
Supply and Demand Status Limited
Family Name DAC5675
Introduction Date December 22, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DAC5675IPHPG4 CAD Model

Description

Texas Instruments DAC5675IPHPG4 Product Overview

The DAC5675IPHPG4 is a high-performance, 14-bit digital-to-analog converter (DAC) designed by Texas Instruments (TI), a leader in semiconductor solutions. This product is engineered to deliver exceptional accuracy and stability, making it an ideal choice for demanding applications such as wireless infrastructure, test equipment, and automated test equipment (ATE).

Featuring a maximum sampling rate of 275 MSPS (mega samples per second), the DAC5675IPHPG4 enables high-speed data conversion, which is critical for high-frequency signal generation. Its 14-bit resolution ensures fine granularity in the analog output, providing precise control over the signal's amplitude. This level of precision is crucial for applications where signal integrity and quality are paramount.

The DAC5675IPHPG4 comes in a compact 48-HTQFP (High-Temperature Quad Flat Package) that optimizes board space without compromising performance. Its robust design is suitable for operation in a wide temperature range, ensuring reliability and functionality under various environmental conditions.

One of the standout features of this DAC is its integrated 2x interpolation filter, which reduces the complexity of the digital signal processing required upstream. This filter simplifies the design of the digital interface and helps to minimize the data rate required from the digital source, thereby easing the demands on system resources.

The device also boasts an edge-triggered input clock, a flexible interface that supports both double-data-rate (DDR) and single-data-rate (SDR) modes, and a differential current output that can be easily converted to a voltage signal using an external operational amplifier or transformer. These features provide designers with the flexibility to tailor the DAC to their specific application needs.

In summary, the DAC5675IPHPG4 from Texas Instruments is a top-tier DAC that combines high-speed performance, excellent resolution, and user-friendly features. It is designed to meet the stringent requirements of modern digital-to-analog conversion applications, ensuring accurate and reliable operation in a variety of industrial and commercial settings.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess