EN
  • EN
  • DE

TLC5618AQD

Part No TLC5618AQD
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC 12 BIT 2.5US DAC S/O 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 12.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±4 (Max), ±0.5
Temperature Range - Operating -40°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 143041-TLC5618AQD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5618AQD CAD Model

Description

Texas Instruments TLC5618AQD Product Overview

The Texas Instruments TLC5618AQD is a precision dual 10-bit digital-to-analog converter (DAC) designed to deliver high-performance and reliability for a wide range of applications. This integrated circuit (IC) is engineered to provide smooth and stable analog output signals from digital input values, making it an ideal component for systems requiring accurate digital control over analog processes.

Key Features

  • Resolution: The TLC5618AQD offers a 10-bit resolution, providing fine granularity in the analog output with 1024 distinct voltage levels for precise control.
  • Dual DAC Channels: Equipped with two independent DAC channels, this IC allows for simultaneous updates to two separate analog outputs, enhancing system flexibility.
  • Low Power Consumption: Designed for efficiency, the TLC5618AQD operates with low power requirements, making it suitable for battery-powered and portable devices.
  • Wide Operating Voltage Range: The device supports a broad supply voltage range from 4.5V to 5.5V, accommodating various system design needs.
  • Serial Interface: It features a simple 3-wire serial interface that enables easy communication with microprocessors or digital systems without the need for complex wiring or protocols.
  • Fast Settling Time: The DAC provides a quick settling time, allowing rapid changes in output with minimal delay, critical for real-time applications.

Applications

The TLC5618AQD is versatile and can be used in numerous applications, including:

  • Process Control
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Portable Instrumentation
  • Waveform Generation

Package and Quality

The TLC5618AQD comes in a small-outline package (SOIC) that is space-efficient and suitable for surface-mount technology (SMT). Texas Instruments' commitment to quality ensures that this product meets high standards of performance and reliability for professional and industrial applications.

Whether you're designing a sophisticated industrial control system or a compact consumer electronic device, the TLC5618AQD from Texas Instruments provides the accuracy and reliability you need to deliver exceptional performance.

You May Also Be Interested in

Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4062 $67.2186
6+ $18.3846 $110.3076
9+ $17.8101 $160.2909
12+ $17.2356 $206.8272
16+ $16.6610 $266.5760
21+ $14.9375 $313.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 831 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess