EN
  • EN
  • DE

TDES960RTDR

Part No TDES960RTDR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SOC PROCESSOR  /  4.16Gbps Deserializer 4 Input 8 Output 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Deserializer
Data Rate 4.16Gbps
Number of Inputs 4
Number of Outputs 8
Voltage - Supply 1.045V ~ 1.155V, 1.71V ~ 1.89V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Other Names 296-TDES960RTDRTR
Standard Package 2,000
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260988-TDES960RTDR
Ultra Librarian 3D Model Ultra Librarian TDES960RTDR CAD Model

Description

The TDES960RTDR is a state-of-the-art integrated circuit designed by the renowned Texas Instruments, a leader in the semiconductor industry. This high-performance product is engineered to meet the demands of advanced electronic systems, providing a robust solution for a variety of applications.

Key Features

  • High-Speed Performance: The TDES960RTDR is built to operate at exceptional speeds, making it suitable for high-frequency applications that require rapid data processing and communication.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, which is critical for battery-powered devices and energy-efficient systems.
  • Advanced Technology: Employing cutting-edge technology, the TDES960RTDR offers improved functionality and reliability, ensuring that it can handle complex tasks with ease.
  • Compact Design: The small form factor of the TDES960RTDR allows for integration into space-constrained designs, making it an ideal choice for compact electronic devices.
  • Versatility: This product's versatile nature makes it suitable for a wide range of applications, from consumer electronics to industrial automation and communication systems.

Applications

The TDES960RTDR is designed to be adaptable, catering to various sectors and uses. Some of the typical applications include:

  • High-speed data transfer systems
  • Wireless communication infrastructure
  • Complex digital signal processing
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

With Texas Instruments' commitment to quality, the TDES960RTDR is manufactured to the highest standards. It undergoes rigorous testing to ensure performance and durability, providing peace of mind for developers and manufacturers alike. The product is also backed by Texas Instruments' comprehensive technical support, ensuring assistance is readily available when needed.

Conclusion

The TDES960RTDR from Texas Instruments is an exemplary product that combines speed, efficiency, and versatility. Whether you're designing for consumer electronics or industrial applications, this integrated circuit will provide the performance and reliability you need to bring your innovative ideas to life.

You May Also Be Interested in

National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.5897 $59.1794
5+ $24.2787 $121.3935
7+ $23.5200 $164.6400
9+ $22.7613 $204.8517
12+ $22.0026 $264.0312
16+ $19.7265 $315.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 824 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess