Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete
Type IGBT
Configuration 2 Phase
Current 30A
Voltage 600V
Voltage - Isolation 2500Vrms
Manufacturer Package 27-PowerDIP Module (1.205", 30.60mm)
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1175128-FPDB50PH60
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FPDB50PH60 CAD Model

Description

The FPDB50PH60 is a highly integrated, advanced smart power module from ON Semiconductor, designed to drive three-phase brushless DC motors in a variety of applications. This state-of-the-art power module encapsulates a combination of power semiconductors, gate drive, and protection circuitry in a compact, insulated package to simplify design, enhance performance, and ensure reliability.

Key Features

  • Integrated IGBTs: The module contains six IGBTs with a low saturation voltage, which are configured in a three-phase inverter setup. This allows for efficient switching and control of motor phases.
  • Advanced Gate Drivers: Built-in HVIC and LVIC gate drivers ensure optimal driving of the IGBTs, providing excellent electrical isolation and reducing the need for external components.
  • Overcurrent Protection: The FPDB50PH60 includes overcurrent protection features that safeguard the module and the system against fault conditions, enhancing the overall safety and longevity of the application.
  • Under-Voltage Lockout: An under-voltage lockout function ensures that the IGBTs operate only when sufficient supply voltage is present, preventing malfunctions due to low voltage conditions.
  • Thermal Management: The module is designed with an optimal thermal management system, which includes a heat sink to dissipate heat efficiently, ensuring stable performance and extending the lifetime of the module.
  • Compact Design: The smart power module's compact footprint allows for a reduction in PCB size and overall system cost, making it an ideal solution for space-constrained applications.

Applications

The FPDB50PH60 is suitable for a wide range of applications, particularly where efficient and reliable motor control is essential. It is ideal for:

  • Home appliances such as washing machines and air conditioners
  • Industrial drives and automation systems
  • Fans, pumps, and blowers
  • Renewable energy systems, including solar inverters and wind turbines

In summary, the ON Semiconductor FPDB50PH60 smart power module is an excellent choice for designers looking for a high-performance, easy-to-implement solution for three-phase motor control applications. Its integrated features and protective functions ensure a reliable, efficient, and cost-effective design, making it a valuable component in any power management system.

You May Also Be Interested in

Powerex Inc.
MOD IPM 600V 15A MINI DIP
Lowest to $20.5264
ECAD model for PS21564-P
Powerex Inc.
MOD IPM DUAL 600V 200A
Need more? Email Us
ECAD model for PM200DSA060
Powerex Inc.
MOD IPM 600V 8A SUPERMINIDIP
Lowest to $90.0839
ECAD model for PS21963-4E
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD SPM27-BA
Lowest to $8.7525
ECAD model for FCBS0550
Infineon Technologies
20A, 600V with open Emitter Pins | IC PWR HYBRID 600V 20A SIP2
Need more? Email Us
ECAD model for IRAMX20UP60A
Powerex Inc.
MOD IPM 3PHASE IGBT 600V 4A
Need more? Email Us
ECAD model for PS11012
Powerex Inc.
MOD IPM 3PHASE IGB HF 1200V 75A
Need more? Email Us
ECAD model for PM75CVA120
Rohm Semiconductor
600V IGBT Intelligent Power Module
Lowest to $7.9638
ECAD model for BM63764S-VA
Powerex Inc.
MOD IPM 7-PAC L1 25A 1200V
Need more? Email Us
ECAD model for PM25RL1A120

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0121 $72.0363
6+ $19.7023 $118.2138
9+ $19.0866 $171.7794
13+ $18.4709 $240.1217
16+ $17.8552 $285.6832
21+ $16.0080 $336.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,290 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention