The 74HC2G00GD is a high-speed Si-gate CMOS device from NXP Semiconductors, designed to deliver the functionality of dual 2-input NAND gates in a compact package. This integrated circuit is part of the 74HC series, known for combining the high noise immunity of CMOS with the speed of TTL devices. It is particularly suitable for use in applications requiring logic gating and combination functions.
Key Features
- Logic Type: Dual 2-input NAND gate, providing the essential function for digital logic circuit design.
- Package: The device comes in an 8-pin XSON package, which is ideal for space-constrained applications due to its small footprint.
- Supply Voltage Range: Operates on a wide supply voltage range from 2.0V to 6.0V, making it compatible with a variety of logic levels and suitable for interfacing with both CMOS and LSTTL.
- High-Speed: Possesses a typical propagation delay (tpd) of only 8ns at VCC = 5V, CL= 15 pF, and Tamb = 25°C, ensuring swift response times for critical applications.
- Low Power Consumption: Features low power dissipation characteristics, with a typical ICC of only 1μA (max) when in the quiescent state.
- Output Capability: Capable of driving 5V TTL inputs, this device offers versatile interfacing options with other logic families.
- Temperature Range: Designed to operate over a broad temperature range from -40°C to +125°C, suitable for industrial environments.
Applications
The 74HC2G00GD is versatile and can be used in a wide array of electronic circuits and systems, including:
- Logic and computing applications
- Signal processing
- Control systems
- Function generation
- Embedded systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The 74HC2G00GD is manufactured under stringent quality control standards, ensuring reliable performance and longevity in your electronic designs.