EN
  • EN
  • DE

TDC1000QPWQ1

Part No TDC1000QPWQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC AFE ULTRA SENSING 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width)
Case / Package 28-TSSOP
Family Name TDC1000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936333-TDC1000QPWQ1
Ultra Librarian 3D Model Ultra Librarian TDC1000QPWQ1 CAD Model

Description

The TDC1000QPWQ1 from Texas Instruments is a fully-integrated ultrasonic sensing analog front-end (AFE) optimized for use in automotive applications, particularly fluid level measurement and flow metering systems. This versatile chip is designed to work with a wide range of transducers and offers a high level of integration to simplify the design and implementation of ultrasonic sensing solutions.

Key Features

  • Precision Time Measurement: The device incorporates a time-to-digital converter (TDC) for precise time-of-flight (TOF) measurement, which is critical for accurate distance calculations in ultrasonic applications.
  • Variable Gain Amplifier: It features a programmable gain amplifier (PGA) that allows for the amplification of echo signals to accommodate different transducer types and detection ranges.
  • Integrated Multiplexer: An integrated multiplexer (MUX) enables the TDC1000QPWQ1 to interface with multiple transducers, useful for systems requiring more than one point of measurement.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it suitable for battery-powered or energy-sensitive systems.
  • Temperature Compensation: The built-in temperature sensor and compensation circuitry ensure reliable operation over a wide temperature range, which is essential for automotive environments.

Applications

The TDC1000QPWQ1 is primarily used in automotive applications but is also suitable for a variety of industrial and consumer products. Its applications include, but are not limited to:

  • Fluid level measurement in fuel tanks, brake fluid reservoirs, and coolant systems
  • Flow metering for water, heat, and gas meters
  • Proximity sensing for parking assistance and collision avoidance systems

Package and Quality

Packaged in a compact 16-pin TSSOP, the TDC1000QPWQ1 is designed for space-constrained applications. The device meets stringent automotive quality standards, ensuring robust and reliable performance in demanding automotive conditions.

You May Also Be Interested in

Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2758 $50.2064
20+ $5.1494 $102.9880
31+ $4.9884 $154.6404
42+ $4.8275 $202.7550
54+ $4.6666 $251.9964
72+ $4.1839 $301.2408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,788 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess