EN
  • EN
  • DE

LMH1219RTWR

Part No LMH1219RTWR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Cable Equalization Interface 24-WQFN (4x5)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 24-WFQFN Exposed Pad
Case / Package 24-WQFN (4x5)
Family Name LMH1219
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LMH1219RTWR-ND, 296-51331-6, 296-51331-2, 296-51331-1, 3301-LMH1219RTWRTR
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923354-LMH1219RTWR
Ultra Librarian 3D Model Ultra Librarian LMH1219RTWR CAD Model

Description

The LMH1219RTWR from Texas Instruments is a state-of-the-art ultra-low power 12G UHD-SDI cable driver designed to meet the stringent demands of professional video and broadcast applications. This advanced component is capable of driving signals over 75Ω coaxial cables, making it an ideal choice for high-definition video transmission in a variety of settings, including television studios, live events, and film production.

With support for data rates up to 11.88 Gbps, the LMH1219RTWR is well-suited for a range of formats from SD-SDI to 12G-SDI, ensuring compatibility with both existing SDI infrastructures and the latest 4K UHD standards. Its exceptional signal integrity and ultra-low power consumption make it a highly efficient solution for long cable runs and portable equipment where power availability is critical.

The device features integrated reclockers that reduce jitter and improve signal quality, thereby ensuring a reliable and high-quality video signal. The LMH1219RTWR also includes smart features such as a cable driver power-saving mode, which reduces power consumption when no input signal is detected. This contributes to the overall energy efficiency of the system it is integrated into.

Designed with flexibility in mind, the LMH1219RTWR comes in a compact 24-pin WQFN package, which allows for easy integration into a wide range of equipment. Its operational temperature range of -40°C to 85°C ensures reliable performance in diverse environments.

Key features of the LMH1219RTWR include:

  • Support for SD-SDI, HD-SDI, 3G-SDI, 6G-SDI, and 12G-SDI standards
  • Ultra-low power operation for efficient system design
  • Integrated reclockers for signal integrity enhancement
  • Automatic power-saving mode for energy efficiency
  • Compact 24-pin WQFN package for easy implementation

Overall, the LMH1219RTWR is a robust and versatile cable driver that offers superior performance for professional video applications, ensuring the delivery of pristine video quality while minimizing power consumption and maximizing reliability.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7762 $53.5524
5+ $21.9702 $109.8510
8+ $21.2836 $170.2688
10+ $20.5971 $205.9710
13+ $19.9105 $258.8365
17+ $17.8508 $303.4636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess