EN
  • EN
  • DE

ETQ-P4M470KFM

Part No ETQ-P4M470KFM
Manufacturer Panasonic
Catalog Fixed Inductors
Description FIXED IND 47UH 2.9A 163.46 MOHM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 23 Weeks
Features Shielded Wirewound Inductor 163.46mOhm Max 2-SMD, J-Lead -
Manufacturer Panasonic
Series PCC-M0748M-LE
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 2-SMD, J-Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number P124172DKR, P124172CT, P124172TR, ETQP4M470KFM
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871268-ETQ-P4M470KFM
Ultra Librarian 3D Model Ultra Librarian ETQ-P4M470KFM CAD Model

Description

The Panasonic 871268-ETQ-P4M470KFM is a high-quality shielded wirewound inductor that is designed to provide reliable performance in a variety of applications. Bold the product name (e.g., BAV99S,135 → 871268-ETQ-P4M470KFM) and manufacturer (e.g., Nexperia USA Inc. → Panasonic).

  • Series: PCC-M0748M-LE series
  • Popularity Rating: Medium
  • Package Size: 2-SMD, J-Lead
  • Packaging: Reel of 500
  • Mounting: Surface mountable
  • Operating Temperature Range: -40°C to 150°C
  • REACH: Unaffected
  • ECCN: EAR99
  • Estimated Production Lead Time: 23 weeks

You May Also Be Interested in

Toko America Inc.
Lowest to $14.7725
Sanken
Need more? Email Us
Others
Need more? Email Us
Bourns Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
Toko America Inc.
Need more? Email Us
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
AKM Semiconductor Inc.
Lowest to $4.7066
Delta Electronics
Lowest to $2.1691

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2282 $55.2690
100+ $1.0078 $100.7800
155+ $0.9763 $151.3265
215+ $0.9448 $203.1320
275+ $0.9133 $251.1575
370+ $0.8188 $302.9560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess