The W9825G6EH-75I is a 32Mx16 SDRAM manufactured by Winbond. This synchronous dynamic random access memory (SDRAM) chip is designed for applications demanding moderate memory capacity and relatively high-speed data access. It is frequently used in consumer electronics, embedded systems, and networking equipment.
Applications:
- Set-Top Boxes
- LCD TVs
- Networking Devices (Routers, Switches)
- Printers
- Embedded Systems
Features:
- 32M x 16 organization: Provides a total memory capacity of 512Mb.
- Clock frequency up to 133 MHz: Supports reasonably fast data transfer rates.
- Single 3.3V power supply: Simplifies power supply requirements.
- LVTTL compatible inputs and outputs: Offers compatibility with a variety of logic devices.
- Programmable burst length: Allows for configurable data transfer (1, 2, 4, 8, or full page).
- Auto precharge and auto refresh capabilities: Simplifies memory management.
Benefits:
- Good bandwidth: Enables rapid data access and transfer, improving system responsiveness.
- Cost-effective solution: Offers a good balance between performance and price.
- Easy to integrate: Compatible with standard logic and utilizes a common power supply voltage.
- Reliable operation: Provides stable performance in a variety of environments.
- Simplified memory control: Auto precharge and refresh reduce load on memory controller.
Additional Details:
The W9825G6EH-75I operates synchronously with a clock signal, ensuring precise and reliable data transfers. The "-75I" likely indicates a specific speed grade and industrial temperature range. Its burst mode operation allows for efficient transfer of consecutive data words with a single address command. The datasheet from Winbond provides detailed timing specifications, including access times and refresh rates. Typically housed in a TSOP (Thin Small Outline Package), it is designed for surface mounting on PCBs. It's important to carefully consider timing requirements and power supply noise to ensure stable and optimal system performance.