EN
  • EN
  • DE

LM5113SD/NOPB

Part No LM5113SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description LM5113 5A, 100V Half-Bridge Gate Driver for Enhancement Mode GaN FETs | IC GATE DVR HALF BRIDGE 4A 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 4.5V ~ 5.5V
Logic Voltage - VIL, VIH 1.76V, 1.89V
Current - Peak Output (Source, Sink) 1.2A, 5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 107V
Rise / Fall Time 7ns, 1.5ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Family Part Number LM5113
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200419-LM5113SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5113SD/NOPB CAD Model

Description

The LM5113SD/NOPB is a state-of-the-art gate driver designed and manufactured by Texas Instruments, tailored to meet the demanding requirements of modern power electronics. This sophisticated component is specifically engineered to drive gallium nitride (GaN) and enhancement-mode silicon carbide (SiC) power transistors, which are widely used in high-efficiency and high-density power conversion applications.

Key Features

  • High-Speed Operation: The LM5113SD/NOPB offers fast propagation delays and rapid switching characteristics, which are essential for minimizing losses and improving the performance of power conversion systems.
  • Dual Outputs: It comes with independent sink and source outputs that provide flexibility and enable optimal control of the power transistor's switching characteristics.
  • High Drive Strength: The device can deliver peak source and sink currents of 1.2A and 5A, respectively, ensuring robust drive capability for a wide range of power transistors.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 5V to 14V, accommodating various system design requirements.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the power transistor by ensuring that the gate driver is operational only when the supply voltage is sufficient.
  • Thermal Shutdown: An integrated thermal shutdown mechanism enhances reliability by preventing the device from operating at excessively high temperatures.

Applications

The LM5113SD/NOPB is suitable for a broad spectrum of applications, including:

  • DC/DC power converters
  • Motor drives
  • Class D audio amplifiers
  • Power supplies for servers and telecommunications
  • Renewable energy systems such as solar inverters and wind turbines

Quality and Reliability

As with all Texas Instruments products, quality and reliability are at the forefront of the LM5113SD/NOPB design. This component is available in a thermally enhanced WSON-10 package, ensuring efficient heat dissipation for reliable operation in a variety of environmental conditions. The "NOPB" designation indicates that the product is lead-free (No Lead), making it compliant with RoHS (Restriction of Hazardous Substances) regulations and environmentally friendly.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7174 $53.7392
19+ $5.5117 $104.7223
29+ $5.3395 $154.8455
39+ $5.1672 $201.5208
51+ $4.9950 $254.7450
67+ $4.4783 $300.0461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess