EN
  • EN
  • DE

TDA4VM88TGBALFR

Part No TDA4VM88TGBALFR
Manufacturer Texas Instruments
Catalog Embedded - System On Chip (SoC)
Description NEXT GENERATION SOC FAMILY FOR L / ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x System On Chip (SOC) IC Automotive, AEC-Q100 2GHz, 1GHz, 1.35GHz, 1GHz 827-FCBGA (24x24)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Architecture DSP, MCU, MPU
Core Processor ARM® Cortex®-A72, ARM® Cortex®-R5F, C66x, C7x
Flash Size -
RAM Size 1.5MB
Peripherals DMA, PWM, WDT
Connectivity MCAN, MMC/SDSD/IOI²C, SPI, UART, USB
Speed 2GHz, 1GHz, 1.35GHz, 1GHz
Primary Attributes -
Temperature Range - Operating -40°C ~ 105°C (TJ)
Package / Case 827-BFBGA, FCBGA
Supplier Device Package 827-FCBGA (24x24)
Number of I/O 226
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1352755-TDA4VM88TGBALFR
Ultra Librarian 3D Model Ultra Librarian TDA4VM88TGBALFR CAD Model

Description

Introducing the TDA4VM88TGBALFR from Texas Instruments

The TDA4VM88TGBALFR is a cutting-edge processor designed by Texas Instruments, renowned for its exceptional performance and reliability in advanced driver assistance systems (ADAS) and automotive applications. This state-of-the-art product is part of the TDA4x family, which is specifically engineered to meet the rigorous demands of the automotive industry.

At the heart of the TDA4VM88TGBALFR lies a powerful and efficient processing unit that is capable of handling complex computations required for ADAS functionalities. This includes features such as automated parking, collision avoidance, lane departure warnings, and adaptive cruise control. With its robust architecture, the processor ensures that these critical systems operate with the utmost precision and safety.

The TDA4VM88TGBALFR is built with a highly integrated system-on-chip (SoC) design. This integration allows for significant space savings on the automotive control unit, making it an ideal choice for manufacturers looking to optimize their vehicle designs. Moreover, the processor supports a wide range of input and output interfaces, providing flexibility and ease of integration with other automotive components.

One of the key advantages of the TDA4VM88TGBALFR is its support for advanced imaging and vision analytics. This capability is essential for enabling the next generation of ADAS features, where real-time image processing is critical for the safety and comfort of the vehicle occupants. The processor's powerful vision processing units can handle multiple high-resolution camera inputs simultaneously, ensuring comprehensive coverage around the vehicle.

Furthermore, the TDA4VM88TGBALFR is designed with longevity in mind, offering extended product lifecycle support that is crucial for automotive manufacturers. Texas Instruments' commitment to quality and support ensures that this processor will continue to be a reliable component throughout the lifespan of the vehicle.

In summary, the TDA4VM88TGBALFR from Texas Instruments represents a leap forward in automotive processing technology. Its combination of performance, integration, and support makes it an outstanding choice for any manufacturer looking to incorporate advanced ADAS features into their vehicles.

You May Also Be Interested in

Intel
IC SOC CORTEX-A9 700MHZ 672UBGA / Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Automotive, AEC-Q100, Cyclone® V SE FPGA - 40K Logic Elements 700MHz 672-UBGA (23x23)
Need more? Email Us
Amd
IC SOC CORTEX-A53 784FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 500MHz, 1.2GHz 784-FCBGA (23x23)
Lowest to $471.9000
Amd
IC SOC CORTEX-A9 667MHZ 676FCBGA / Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series Kintex™-7 FPGA, 350K Logic Cells 667MHz 676-FCBGA (27x27)
Lowest to $150.9091
Amd
IC SOC CORTEX-A53 1760FCBGA / Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 1143K+ Logic Cells 533MHz, 600MHz, 1.3GHz 1760-FCBGA (42.5x42.5)
Lowest to $750.7500
Amd
IC SOC CORTEX-A53 900FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC series Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 533MHz, 1.3GHz 900-FCBGA (31x31)
Lowest to $169.6429
Amd
IC SOC CORTEX-A53 784FCBGA / Quad ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™, ARM Mali™-400 MP2 System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC EG Zynq®UltraScale+™ FPGA, 192K+ Logic Cells 533MHz, 600MHz, 1.3GHz 784-FCBGA (23x23)
Lowest to $652.8268
Amd
IC SOC CORTEX-A53 900FCBGA / Dual ARM® Cortex®-A53 MPCore™ with CoreSight™, Dual ARM®Cortex™-R5 with CoreSight™ System On Chip (SOC) IC Zynq® UltraScale+™ MPSoC CG Zynq®UltraScale+™ FPGA, 256K+ Logic Cells 533MHz, 1.3GHz 900-FCBGA (31x31)
Lowest to $1,349.1740
Microchip Technology
IC SOC CORTEX-M3 100MHZ 288CSP / ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 288-CSP (11x11)
Lowest to $2,328.3583
Intel
IC SOC CORTEX-A9 925MHZ 672UBGA / Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC series FPGA - 85K Logic Elements 925MHz 672-UBGA (23x23)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.0795 $216.0795
2+ $207.6389 $415.2778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,075 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess