EN
  • EN
  • DE

TCA9554PW

Part No TCA9554PW
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2015+
Reference case SOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 749937-TCA9554PW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA9554PW CAD Model

Description

The TCA9554PW from Texas Instruments is a sophisticated and highly integrated I/O expander that enhances the capabilities of microcontroller-based systems. This versatile component operates under the control of a host controller via the I²C bus or SMBus, providing an additional eight I/O ports. The TCA9554PW is housed in a compact TSSOP package, making it an ideal solution for space-constrained applications.

Key Features

  • I²C to Parallel Port Expander: This device offers an easy way to expand the available I/O ports of a microcontroller or processor via the I²C bus with minimal pin count.
  • Low Power Consumption: Designed for power-sensitive applications, the TCA9554PW operates with low power consumption, making it suitable for battery-operated and portable devices.
  • Interrupt Output: An interrupt output informs the host controller of changes in the input ports without the need for constant polling, thus reducing system power consumption and improving efficiency.
  • Configurable Polarity: The polarity of the I/Os can be inverted if required, providing flexibility for interfacing with different peripherals.
  • Broad Voltage Range: The device supports a wide range of supply voltages from 2.3V to 5.5V, accommodating various logic levels and ensuring compatibility with diverse systems.

Applications

The TCA9554PW is suitable for an array of applications, including:

  • Server motherboards
  • Mobile phones
  • Personal electronics
  • Industrial control
  • Home automation systems

Technical Specifications

  • Package: TSSOP (PW)
  • Interface: I²C, SMBus
  • Number of I/O: 8
  • Voltage Range: 2.3V to 5.5V
  • Operating Temperature Range: -40°C to 85°C

Overall, the TCA9554PW is a highly reliable and functional component that extends the I/O capabilities of microcontroller-based systems while maintaining low power consumption and a small footprint. Its ease of use, combined with its powerful features, makes it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
Texas Instruments
IC I/O EXPANDER I2C 16B 24QSOP
Lowest to $2.3903
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $8.7910
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5188 $51.8800
210+ $0.4860 $102.0600
320+ $0.4696 $150.2720
460+ $0.4368 $200.9280
595+ $0.4203 $250.0785
745+ $0.4039 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,680 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess