EN
  • EN
  • DE

MCP23017-E/SS

Part No MCP23017-E/SS
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Max Frequency 1.7MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 225784-MCP23017-E/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP23017-E/SS CAD Model

Description

Microchip Technology MCP23017-E/SS

The MCP23017-E/SS is a robust I/O expander from Microchip Technology that offers an easy way to add more I/O ports to your microcontroller-based projects. This 16-bit expander uses the two-wire I²C bus and serial interface to provide 16 additional ports. It is housed in a SSOP-28 (Shrink Small Outline Package) which is suitable for space-constrained applications.

Key Features

  • 16-Bit I/O Expander: Offers 16 additional ports, which can be individually set to input or output.
  • I²C Interface: Utilizes a standard I²C serial interface for easy communication with most microcontrollers.
  • High-Speed I²C Interface: Supports 100 kHz, 400 kHz, and 1.7 MHz I²C speeds.
  • Multiple Addressing Options: Features hardware address pins to allow up to eight devices on the same bus.
  • Interrupt Output: Includes an interrupt output pin that can be configured to reflect the interrupt status from any of the input pins.
  • Configurable Polarity: Input polarity inversion register to configure the polarity of the input port data.
  • External Reset Input: A hardware reset pin (RESET) initiates a power-on reset.
  • Operating Voltage: Can be powered by a 1.8V to 5.5V supply voltage, making it suitable for both 5V and 3.3V systems.

Applications

The MCP23017-E/SS is versatile and can be used in a variety of applications, including:

  • Expanding I/O ports for microcontroller applications
  • LED displays and keypads
  • Industrial control systems
  • Home automation systems
  • Embedded systems

Conclusion

Whether you are a hobbyist looking to experiment with more I/Os or a professional developing a complex system needing additional ports, the MCP23017-E/SS from Microchip Technology is an excellent choice. Its small form factor, ease of use, and compatibility with I²C make it a highly valuable addition to any project that requires expanded I/O capabilities.

You May Also Be Interested in

Microchip Technology
IC EXPANDER SPI 16BIT I/O 28SDIP / I/O Expander 16 SPI 10 MHz 28-SPDIP
Lowest to $3.6759
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C 24WQFN / I/O Expander 8 I²C 100 kHz 24-WQFN (4x4)
Lowest to $4.3014
Texas Instruments
REMOTE 16-BIT I2C AND SMBUS, LOW / I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)
Lowest to $2.8642
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4610

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6755 $50.2650
75+ $1.3748 $103.1100
115+ $1.3318 $153.1570
160+ $1.2889 $206.2240
205+ $1.2459 $255.4095
270+ $1.1170 $301.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess