EN
  • EN
  • DE

ATMEGA16-16MQR

Part No ATMEGA16-16MQR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44VQFN / MCU 8-bit AVR RISC 16KB Flash 3.3V/5V 44-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 44-VFQFN Exposed Pad
Manufacturer Package 44-VQFN (7x7)
Win Source Part Number 769206-ATMEGA16-16MQR
Popularity Medium
Supply and Demand Status Limited
Family Name ATMEGA16
Introduction Date January 01, 2000
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian ATMEGA16-16MQR CAD Model

Description

Microchip Technology ATMEGA16-16MQR Microcontroller

The ATMEGA16-16MQR is a high-performance, low-power Atmel AVR 8-bit microcontroller from Microchip Technology, a leader in microcontroller and analog semiconductors. This advanced microcontroller is based on an enhanced RISC (Reduced Instruction Set Computing) architecture with 131 powerful instructions – most of which can be executed in a single clock cycle. This capability enables the ATMEGA16-16MQR to achieve throughputs approaching 1 MIPS (Million Instructions Per Second) per MHz, balancing power consumption and processing speed.

With a maximum operating frequency of 16MHz, the ATMEGA16-16MQR is equipped with 16KB of in-system self-programmable flash memory, 1KB SRAM, and 512 Bytes EEPROM. Its impressive memory features are complemented by a wide range of peripherals, including 32 general-purpose I/O lines, 32 general-purpose working registers, a JTAG interface for boundary-scan and on-chip debugging, three flexible timer/counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire serial interface, and a programmable watchdog timer with internal oscillator.

Furthermore, this microcontroller supports SPI serial port operation and has an analog comparator that can be a valuable asset in many design projects. The ATMEGA16-16MQR also boasts a versatile power management and sleep modes system, which allows for optimal power consumption, making it ideal for battery-powered applications in fields such as industrial control, medical devices, and consumer electronics.

Designed for robust operation, the ATMEGA16-16MQR can operate across a voltage range of 4.5V to 5.5V and is available in a 44-lead QFN package. Its temperature range of -40°C to 85°C ensures reliable performance in challenging environmental conditions. The inclusion of an on-chip analog-to-digital converter (ADC) with six channels and up to 10 bits of resolution adds to its versatility, making it suitable for applications requiring precise sensor readings.

For designers and engineers looking for a microcontroller that offers a perfect blend of power efficiency and processing capability, the ATMEGA16-16MQR from Microchip Technology stands out as an excellent choice for a wide array of applications.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess