EN
  • EN
  • DE

DRV421RTJR

Part No DRV421RTJR
Manufacturer Texas Instruments
Catalog Current Sense Transformers
Description IC FLUXGATE SENSOR 20WQFN / Integrated Magnetic Fluxgate Sensor for Closed-Loop Current Sensing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
For Measuring AC/DC
Sensor Type Flux Gate, Closed Loop
Number of Channels 1
Output Ratiometric, Voltage
Linearity ±0.3%
Accuracy ±0.02%
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Polarization Bidirectional
Mounting Style SMD
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812244-DRV421RTJR
Ultra Librarian 3D Model Ultra Librarian DRV421RTJR CAD Model

Description

Introducing the DRV421RTJR from Texas Instruments

The DRV421RTJR is a state-of-the-art magnetic sensing solution designed by Texas Instruments (TI), tailored for precision current sensing and monitoring applications. This innovative integrated circuit (IC) combines both the magnetic sensor and the signal conditioning electronics into a single package, enabling high-accuracy measurements with ease of integration into a variety of systems.

At the heart of the DRV421RTJR lies a fluxgate sensor, which is known for its high sensitivity and low noise characteristics. This sensor type is ideal for detecting minute changes in magnetic fields, which makes the DRV421RTJR perfect for applications such as current sensing in motor control, renewable energy systems, and power supply monitoring. The IC's ability to accurately track the magnetic field generated by a current-carrying conductor allows for precise current measurements without the need for direct electrical contact, thereby providing galvanic isolation and enhancing system safety.

The DRV421RTJR comes in a compact 16-pin QFN package, making it suitable for space-constrained applications. It supports a wide supply voltage range from 3 V to 5.5 V, allowing for flexible integration into various circuit designs. Moreover, the device features an integrated temperature sensor that compensates for temperature drift, thus ensuring stable performance over a broad temperature range.

For ease of use, the DRV421RTJR is equipped with a digital SPI interface, which facilitates seamless communication with microcontrollers and digital systems. This digital interface not only simplifies the design process but also enables rapid data acquisition and processing, contributing to the overall efficiency and responsiveness of the system it is integrated into.

With its robust design and advanced features, the DRV421RTJR from Texas Instruments represents a premium choice for engineers and designers looking to enhance the accuracy and reliability of their current sensing applications. Whether it's for industrial automation, consumer electronics, or automotive systems, the DRV421RTJR stands out as a versatile and dependable component that can meet the demands of a wide range of magnetic sensing challenges.

You May Also Be Interested in

Phoenix Contact
CURR SENSE XFMR 1:30 150A DIN RL
Need more? Email Us
Murata Power Solutions Inc.
CURR SENSE XFMR 10A T/H
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Hammond Manufacturing
CURR SENSE XFMR 5A CHAS MNT
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 200A DIN RAIL
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 250A DIN RAIL
Need more? Email Us
Triad Magnetics
CURR SENSE XFMR 25A T/H
Need more? Email Us
Phoenix Contact
CURR SENSE XFMR 1:20 100A DIN RL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4984 $57.4920
11+ $9.4346 $103.7806
17+ $9.1398 $155.3766
23+ $8.8449 $203.4327
30+ $8.5501 $256.5030
40+ $7.6656 $306.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,419 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess