Products specifications Report Issue?

Type Laminated Core
Voltage - Primary 100V, 110V, 120V, 200V, 220V, 240V
Voltage - Secondary (Full Load) 250V, 6.3V
Current - Output (Max) 115mA, 2A
Primary Winding(s) Dual, Multiple Taps
Secondary Winding(s) Dual
Center Tap Yes
Power - Max 40VA
Mounting Type Chassis Mount
Termination Style Wire Leads
Size / Dimension 63.50mm L x 69.85mm W
Height - Seated (Max) 77.72mm
Voltage - Isolation 2000Vrms
Weight 2.3 lbs (1 kg)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1546096-369AX
Ultra Librarian 3D Model Ultra Librarian 369AX CAD Model

You May Also Be Interested in

Triad Magnetics
PWR XFMR LAMINATED 12VA TH
Need more? Email Us
ECAD model for FS20-600
Triad Magnetics
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
ECAD model for F16-070-C2
Tamura
PWR XFMR LAMINATED 2.4VA TH
Need more? Email Us
ECAD model for 3FS-328
Tamura
PWR XFMR LAMINATED 2.5VA TH
Need more? Email Us
ECAD model for PL2.5-10-130B
Tamura
PWR XFMR LAMINATED 2.5VA TH
Need more? Email Us
ECAD model for PL2.5-16-130B
Tamura
PWR XFMR LAMINATED 12VA TH
Need more? Email Us
ECAD model for 3FD-524
Triad Magnetics
PWR XFMR LAMINATED 20VA TH
Need more? Email Us
ECAD model for FS12-1600-C2
Tamura
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
ECAD model for 3FD-224
Tamura
PWR XFMR LAMINATED 1.1VA TH
Need more? Email Us
ECAD model for 3FD-220

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention