EN
  • EN
  • DE

TAS5770AC0YFFR

Part No TAS5770AC0YFFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description PROTOTYPE / Amplifier IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Mfr Texas Instruments
Series -
Package Bulk
Standard Package 1 pcs
Win Source Part Number 1383589-TAS5770AC0YFFR
Ultra Librarian 3D Model Ultra Librarian TAS5770AC0YFFR CAD Model

Description

Texas Instruments TAS5770AC0YFFR Audio Amplifier

The TAS5770AC0YFFR is a state-of-the-art audio amplifier from Texas Instruments, designed to deliver high-quality sound with exceptional clarity and fidelity. This integrated circuit is part of Texas Instruments' extensive audio amplifier portfolio and is ideal for a wide range of applications, from home theater systems to professional audio equipment.

At the heart of the TAS5770AC0YFFR is a high-performance digital audio processor that supports a variety of audio formats. It is capable of driving stereo speakers with up to 20W of power per channel at 4 Ohms, which makes it a robust choice for powerful audio systems. The amplifier operates over a wide power supply range and features an advanced modulation system that reduces electromagnetic interference, ensuring a clear audio signal.

The TAS5770AC0YFFR also incorporates several state-of-the-art technologies that enhance its performance. One such feature is Texas Instruments' closed-loop architecture, which maintains consistent sound quality at different volume levels and reduces distortion. Additionally, the device includes built-in protection mechanisms to safeguard against over-temperature, over-current, and under-voltage conditions, ensuring reliability and longevity.

For designers and engineers, the TAS5770AC0YFFR is user-friendly and straightforward to integrate into audio systems. It is available in a compact 48-pin QFN package, which saves space on the PCB and is suitable for space-constrained applications. Furthermore, the device can be configured and controlled through an I2C interface, providing flexibility in customization and functionality adjustments.

Overall, the Texas Instruments TAS5770AC0YFFR is a top-tier audio amplifier that combines high-quality audio performance with advanced features and a user-friendly interface. Whether for consumer electronics, automotive audio systems, or professional sound equipment, this amplifier is engineered to deliver superior audio experiences.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8831 $51.8958
43+ $2.3657 $101.7251
66+ $2.2917 $151.2522
91+ $2.2178 $201.8198
117+ $2.1439 $250.8363
157+ $1.9221 $301.7697
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess