EN
  • EN
  • DE

LM4665ITL/NOPB

Part No LM4665ITL/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1.4W 9USMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 8Ohm
Voltage - Supply 2.7V ~ 3.8V
Features Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 9-DSBGA
Case / Package 9-WFBGA, DSBGA
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1495639-LM4665ITL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4665ITL/NOPB CAD Model

Description

N

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess