Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Texas Instruments
Package Tube
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Voltage - Supply 3V ~ 3.6V
Features Depop
Mounting SMD (SMT)
Temperature Range - Operating -25°C ~ 85°C (TA)
Supplier Device Package 48-HTSSOP
Package / Case 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Base Product Number TAS5760
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-36483-5,TEXTISTAS5760LDCA,2156-TAS5760LDCA
Standard Package 40
Win Source Part Number 1098016-TAS5760LDCA
Ultra Librarian 3D Model Ultra Librarian TAS5760LDCA CAD Model

Description

Product Overview: Texas Instruments TAS5760LDCA

The TAS5760LDCA by Texas Instruments is an advanced, efficient audio amplifier designed to deliver high-quality sound with minimal power loss. This state-of-the-art component is part of TI's extensive audio product line, which is renowned for its performance and reliability.

Key Features:

  • High-Performance Audio: The TAS5760LDCA offers an exceptional audio experience with low distortion and high signal-to-noise ratio, ensuring crystal-clear sound reproduction.
  • Efficient Class-D Operation: As a Class-D amplifier, it provides efficient power conversion, which results in reduced heat generation and extended battery life in portable applications.
  • Advanced Modulation Schemes: It supports multiple modulation schemes, including Pulse Width Modulation (PWM), which allows for fine control over the audio output and helps to optimize performance.
  • Integrated Feedback: The device incorporates a feedback mechanism to improve linearity and minimize distortion, further enhancing the audio output quality.
  • Flexible I/O Configuration: The TAS5760LDCA is equipped with a variety of input and output options, making it versatile for different audio setups and applications.
  • Thermal and Overcurrent Protection: It includes built-in protection features that safeguard the amplifier against overheating and overcurrent conditions, ensuring long-term reliability.
  • Compact Design: The integrated design allows for a smaller footprint on the PCB, which is ideal for space-constrained applications.

Applications:

The TAS5760LDCA is suitable for a wide range of applications, including but not limited to:

  • Wireless speakers
  • Soundbars
  • Home theater systems
  • Portable audio devices
  • Professional audio equipment

Technical Specifications:

With a supply voltage range that accommodates various power requirements and an output power capability that can drive a range of speaker sizes, the TAS5760LDCA is a versatile solution for numerous audio applications. It is designed to be easily integrated into existing and new audio systems, providing designers with a flexible and powerful audio amplification solution.

You May Also Be Interested in

NXP / Nexperia
2-channel audio amplifier; SE: 1 W to 7.5 W; BTL: 2 W to 15 W
Lowest to $2.0857
ECAD model for TFA9842J
Texas Instruments
3W Audio Power Amplifier with Shutdown Mode | IC AMP AUDIO PWR 3W MONO AB 8SON
Lowest to $1.2062
ECAD model for LM4871LDX/NOPB
Texas Instruments
Class-D Mono Audio Amplifier | IC AUDIO AMP CLASS D MONO 42WCSP
Lowest to $5.3867
ECAD model for TAS2555YZR
STMicroelectronics
DUAL BRIDGE AUDIO AMPLIFIER FOR CAR RADIO
Need more? Email Us
ECAD model for TDA7374B
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
ECAD model for MAX9718DEUB+
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH
Rohm Semiconductor
20W+20W Class-D Speaker Amplifier for Analog Input
Lowest to $74.6524
ECAD model for BD5424EFS
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Need more? Email Us
ECAD model for LM4835MT
NXP / Nexperia
Class-AB stereo headphone driver
Need more? Email Us
ECAD model for TDA1308AUK

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention