EN
  • EN
  • DE

TDA1308AUK

Part No TDA1308AUK
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Class-AB stereo headphone driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265856-TDA1308AUK
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1308AUK CAD Model

Description

The NXP TDA1308AUK is an integrated class-AB stereo headphone driver contained in a small package, offering high-quality sound amplification with minimal external components. This versatile audio IC is designed specifically for portable digital audio devices, as well as for TVs, monitors, and other multimedia equipment where space and power efficiency are highly valued.

Key Features

  • Low Voltage Operation: The TDA1308AUK operates at supply voltages from 3.0 to 6.0 V, making it ideal for battery-powered devices.
  • High Output Power: Capable of delivering 50 mW of continuous average power to a 32 Ohm load with 0.1% THD+N, ensuring clear audio reproduction.
  • Low Distortion: The device provides a very low total harmonic distortion plus noise (THD+N), which results in high-quality audio output.
  • Low Power Consumption: Its optimized circuit design ensures low quiescent current, which is crucial for extending battery life in portable applications.
  • No External Components Needed: The TDA1308AUK requires no external components for operation, simplifying circuit design and reducing overall system cost.
  • Thermal and Short-Circuit Protection: Built-in protection mechanisms enhance the reliability and longevity of both the IC and the headphones connected to it.

Applications

The NXP TDA1308AUK is suited for a broad range of applications. It is particularly well-suited for portable audio devices, such as MP3 players, smartphones, and tablets, where efficient power use and small footprint are crucial. Additionally, it can be used in desktop computers, laptops, televisions, and monitors where a high-quality headphone audio output is desired.

Package and Availability

The TDA1308AUK is available in a small outline package, which is designed for optimal heat dissipation and space-saving on PCBs. For detailed specifications, pricing, and availability, customers should consult the official NXP Semiconductors product page or contact authorized distributors.

You May Also Be Interested in

UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess