Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Texas Instruments
Win Source Part Number 299014-LM3S811
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3S811 CAD Model

Description

The LM3S811 microcontroller from Texas Instruments is a highly sophisticated and versatile product designed to meet the needs of a wide range of applications.

  • Series: Stellaris®
  • Processor: ARM® Cortex®-M3
  • Frequency: Up to 50 MHz
  • Flash memory: 64KB
  • SRAM: 8KB
  • Peripherals: Two UARTs, two I2C interfaces, three 32-bit timers, and up to 16 GPIOs
  • Converter: 10-bit ADC with two analog comparators
  • Voltage Range: 3.0V to 3.6V
  • Active Mode Consumption: 275 µA/MHz
  • Sleep Mode Consumption: 1 µA

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F223PFV-GS-SPE1
Microchip Technology
IC MCU 16BIT 24KB FLASH 28SPDIP
Need more? Email Us
ECAD model for DSPIC30F3010-20I/SP
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2632 $98.5264
3+ $40.4211 $121.2633
5+ $39.1580 $195.7900
6+ $37.8948 $227.3688
8+ $36.6316 $293.0528
11+ $32.8422 $361.2642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,995 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention