Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 15 mA
Voltage - On State (Vtm) (Max) 1.65 V
Current - On State (It (AV)) (Max) 30 A
Current - On State (It (RMS)) (Max) 50 A
Current - Hold (Ih) (Max) 60 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 493A, 450A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB Insulated
Base Product Number TN5015
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376702-TN5015H-6I
Ultra Librarian 3D Model Ultra Librarian TN5015H-6I CAD Model

Description

Product Overview: TN5015H-6I - STMicroelectronics

The TN5015H-6I is a high-performance TRIAC manufactured by STMicroelectronics, designed to handle high power AC loads in a variety of applications. This robust semiconductor device is part of STMicroelectronics' high-temperature TRIAC series, offering enhanced performance for line-operated applications.

Key Features

  • High Junction Temperature: This TRIAC can operate at junction temperatures up to 150°C, providing a reliable solution for applications in high-temperature environments.
  • High Commutation Performance: With its superior commutation capability, the TN5015H-6I is suitable for applications with high inductive loads where switching performance is critical.
  • High Surge Current: It has an exceptional surge current capability, making it robust against high peak currents and enhancing its durability.
  • Snubberless Technology: The TRIAC leverages snubberless technology, which simplifies circuit design by reducing the need for additional components.
  • Insulated Package: The TN5015H-6I comes in an insulated package that provides excellent electrical isolation and simplifies PCB mounting.

Applications

The TN5015H-6I is well-suited for a wide range of AC power control applications. These include:

  • Home appliances such as ovens, cookers, and washing machines
  • Lighting systems including dimmers and smart lighting solutions
  • Industrial motor control circuits
  • AC solid-state relays
  • Heating systems and HVAC controls

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The TN5015H-6I is built to meet stringent standards, ensuring performance and durability in even the most demanding conditions. With its advanced features and robust design, the TN5015H-6I is an excellent choice for designers looking to create efficient and reliable AC power control systems.

You May Also Be Interested in

Teccor Electronics
SCRs
Need more? Email Us
ECAD model for S2008L
Teccor Electronics
SCRs
Lowest to $3.3237
ECAD model for S4055M
NXP / Nexperia
Thyristors
Need more? Email Us
ECAD model for BT152X-800R
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
ECAD model for MCR718T4
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
ECAD model for 16TTS08STRR
Vishay
Phase Control SCR, 25 A
Lowest to $31.0503
ECAD model for 25TTS08PBF
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 400V TO220AB
Lowest to $4.5115
ECAD model for MCR8SDG
Littelfuse Inc.
65 / 70 Amp Standard SCRs
Need more? Email Us
ECAD model for S6065KTP
International Rectifier
MEDIUM POWER THYRISTORS
Need more? Email Us
ECAD model for 10RIA80M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention