Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications System Basis Chip
Supply Current 4.5mA
Supply Voltage (V) 5.5V ~ 27V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Family Part Number MC34910
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 719378-MC34910G5AC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34910G5AC CAD Model

Description

The NXP MC34910G5AC is a cutting-edge, multifunctional automotive system basis chip (SBC) designed to support the power supply and communication needs of modern vehicle networks. This high-performance integrated circuit is part of NXP's extensive portfolio of automotive solutions, which are renowned for their reliability, efficiency, and advanced technology.

As a system basis chip, the MC34910G5AC serves as a foundational component for automotive electronic control units (ECUs). It integrates multiple features, including voltage regulators, watchdog timers, and bus transceivers, all within a single, compact package. This level of integration not only saves space but also simplifies the design and manufacturing process for automotive system developers.

Key Features:

  • Power Management: The device includes high-efficiency voltage regulators, providing stable power supply rails for microcontrollers and other components within the automotive ECU.
  • Communication Interfaces: It comes equipped with a high-speed CAN transceiver, which facilitates robust vehicle network communication, ensuring reliable data exchange even in harsh automotive environments.
  • System Protection: The MC34910G5AC features a sophisticated watchdog timer, which monitors system operation and helps to prevent system failures, enhancing the overall safety and reliability of the vehicle's electronic systems.
  • Temperature Range: Designed to withstand extreme automotive temperature ranges, it operates effectively in environments from -40°C to +125°C, making it suitable for various climate conditions.

The NXP MC34910G5AC is ideal for a wide array of automotive applications, including body control modules, gateways, and powertrain systems. Its robust design adheres to stringent automotive quality standards, ensuring long-term performance and stability. Whether for luxury vehicles or economy models, the MC34910G5AC provides a reliable foundation for the sophisticated electronic systems that are integral to today's automobiles.

You May Also Be Interested in

Rohm Semiconductor
12V INPUT MULTI-CHANNEL SYSTEM P
Lowest to $4.5818
ECAD model for BM81004MUV-ZE2
Texas Instruments
5W Wireless Power Transmitter/Receiver 28-Pin DSBGA / IC WIRELESS PWR RCVR 28DSBGA
Lowest to $1.9525
ECAD model for BQ51013BYFPR
Texas Instruments
2.25 MHz Step Down Converter with Dual LDOs and SVS
Need more? Email Us
ECAD model for TPS650003RTER
Texas Instruments
IC WIRELESS PWR TX 48VQFN
Lowest to $16.1159
ECAD model for BQ500110RGZR
Fairchild/ON Semiconductor
ANALOG CIRCUIT, 1 FUNC, PDSO20
Need more? Email Us
ECAD model for RC5060M
Diodes Incorporated
IC VREF SHUNT ADJ SOT26
Lowest to $3.5936
ECAD model for AP4312QK6TR-G1
Texas Instruments
Enabled Electronic Paper Display
Lowest to $7.0653
ECAD model for TPS65182BRGZT
Texas Instruments
IC WIRELESS PWR RCVR 20QFN
Lowest to $1.5561
ECAD model for BQ51013BRHLR
Texas Instruments
IC WIRELESS PWR TX 48VQFN
Lowest to $7.1760
ECAD model for BQ500210RGZT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3168 $66.3360
48+ $2.7217 $130.6416
74+ $2.6364 $195.0936
102+ $2.5510 $260.2020
132+ $2.4669 $325.6308
176+ $2.2108 $389.1008
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention