EN
  • EN
  • DE

BD5424EFS

Part No BD5424EFS
Manufacturer Rohm Semiconductor
Catalog Linear - Amplifiers - Audio
Description 20W+20W Class-D Speaker Amplifier for Analog Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152788-BD5424EFS
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD5424EFS CAD Model

Description

The BD5424EFS is an audio power amplifier IC manufactured by Rohm Semiconductor. It is designed for use in a wide range of audio applications, providing a robust and efficient solution for amplifying audio signals. This amplifier is known for its low noise and distortion characteristics, contributing to high-quality audio reproduction.

Applications:

  • Automotive audio systems: Car stereos, infotainment systems
  • Consumer audio products: Portable speakers, headphone amplifiers, soundbars
  • Industrial audio equipment: Intercom systems, public address systems
  • Gaming Consoles: Audio output for gaming experience.
  • Home Theatre Systems: Enhance audio quality in home entertainment setups.

Features:

  • High Output Power: Delivers substantial audio power for clear and loud sound reproduction.
  • Low Noise and Distortion: Ensures high-fidelity audio performance.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection for enhanced reliability.
  • Compact Package: Space-saving design suitable for integration into various devices.
  • Mute Function: Allows for quick and silent audio muting.

Benefits:

  • Superior Audio Quality: Enjoy clear, crisp, and powerful audio output.
  • Reliable Performance: Built-in protection circuits prevent damage and ensure long-term reliability.
  • Easy Integration: Compact package and straightforward design simplify integration into existing systems.
  • Cost-Effective Solution: Provides high performance at a competitive price point.
  • Reduced External Components: Simplifies circuit design and reduces BOM cost.

Additional Details:

The BD5424EFS operates with a wide supply voltage range, making it versatile for various power environments. The specific output power capabilities depend on the load impedance and supply voltage, typically delivering several watts into a 4 or 8-ohm speaker. It typically comes in a surface-mount package, aiding in efficient manufacturing processes. Detailed technical specifications, including total harmonic distortion (THD), signal-to-noise ratio (SNR), and power efficiency, can be found in the Rohm Semiconductor datasheet for this part number. The amplifier’s design focuses on minimizing external components, leading to a more streamlined and cost-effective solution for audio amplification needs. It's crucial to refer to the datasheet for specific operating conditions and design recommendations.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.6539 $66.6539
3+ $54.6904 $164.0712
4+ $52.9822 $211.9288
5+ $51.2728 $256.3640
6+ $49.5634 $297.3804
8+ $44.4363 $355.4904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess