EN
  • EN
  • DE

PIC16F1508-I/SS

Part No PIC16F1508-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.3 V to 5.5 V
Data Converters A/D 12x10b, D/A 1x5b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 1088369-PIC16F1508-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16F1508-I/SS CAD Model

Description

Microchip Technology's PIC16F1508-I/SS Microcontroller

The PIC16F1508-I/SS from Microchip Technology is a versatile and powerful microcontroller that is part of the expansive PIC16 family, known for its efficiency and flexibility in handling a wide range of embedded applications. This particular model comes in an SSOP-20 (Shrink Small Outline Package) form factor, making it suitable for space-constrained applications while offering a robust set of features.

Key Features:

  • Core: The device is built around a high-performance RISC CPU with a 14-bit instruction set that ensures easy programming and fast execution of instructions, with a maximum CPU speed of 20MHz.
  • Memory: It boasts 7KB of flash memory for program storage, 256 bytes of EEPROM for data storage, and 512 bytes of RAM for efficient data handling.
  • I/O Pins: The microcontroller offers 17 general-purpose I/O pins which provide the flexibility for interfacing with various peripherals and devices.
  • Analog-to-Digital Converter (ADC): It includes a 10-bit ADC with up to 12 channels, allowing for precise analog signal measurement, suitable for sensor interfacing and data acquisition tasks.
  • Timers and Comparators: The PIC16F1508-I/SS is equipped with multiple timers and comparators, which are essential for tasks that require precise timing and event comparison.
  • Communication Peripherals: It supports various serial communication protocols, including I2C, SPI, and UART, enabling easy integration into communication networks and interfacing with other microcontrollers and peripherals.
  • Operating Voltage: The device operates within a range of 2.0V to 5.5V, catering to low-power and standard-power applications alike.

Applications:

The PIC16F1508-I/SS is designed to cater to a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Power management systems

Its robust feature set, combined with Microchip's reputation for reliability, makes the PIC16F1508-I/SS a go-to choice for engineers and hobbyists looking to develop sophisticated and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2498 $56.2410
100+ $1.0255 $102.5500
155+ $0.9935 $153.9925
210+ $0.9614 $201.8940
270+ $0.9294 $250.9380
365+ $0.8332 $304.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,924 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess