EN
  • EN
  • DE

SY10EP52VKGTR

Part No SY10EP52VKGTR
Manufacturer Microchip Technology
Catalog Logic - Flip Flops
Description IC D-TYPE POS/NEG 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Standard
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating -3.3 V to -5 V
Current - Quiescent 47mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 052529-SY10EP52VKGTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EP52VKGTR CAD Model

Description

Product Overview: Microchip Technology SY10EP52VKGTR

The SY10EP52VKGTR is a high-speed, low-power differential ECL/PECL to TTL translator integrated circuit designed and manufactured by Microchip Technology. It is a vital component for applications requiring the translation of high-speed differential signals to TTL logic levels. The device is particularly well-suited for telecommunication, data communication, and high-speed computing environments where signal integrity and speed are paramount.

Constructed with advanced silicon-gate CMOS technology, the SY10EP52VKGTR offers robust performance with a maximum frequency surpassing 3GHz, ensuring that it can handle even the most demanding high-speed applications. This high-frequency operation is paired with a low typical propagation delay, making it an excellent choice for high-performance systems that require fast signal processing.

The SY10EP52VKGTR comes in a compact 20-pin VQFN package, which is ideal for space-constrained applications. It operates over a wide voltage range, allowing for flexible integration into various system designs. The device also features a fully differential design, which minimizes signal noise and crosstalk, thereby enhancing the integrity of the data transmission.

Key features of the SY10EP52VKGTR include:

  • High-Speed Operation: Capable of handling frequencies over 3GHz, making it suitable for high-speed signal translation.
  • Low Power Consumption: Utilizes advanced CMOS technology for reduced power consumption without sacrificing performance.
  • Differential ECL/PECL Inputs: Accepts differential ECL or PECL input signals, offering versatility in interfacing with different logic families.
  • TTL Output: Translates input signals to TTL-compatible outputs, allowing for easy integration with TTL-based systems.
  • Wide Voltage Range: Supports a broad range of operating voltages, enhancing compatibility with various system voltages.
  • Compact Packaging: The 20-pin VQFN package is space-efficient, making it well-suited for dense PCB layouts.

With its combination of high-speed performance, low power consumption, and signal integrity, the SY10EP52VKGTR from Microchip Technology is an excellent choice for designers looking to bridge the gap between differential ECL/PECL and TTL logic levels in their digital systems.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1818 $55.9090
11+ $9.1749 $100.9239
17+ $8.8881 $151.0977
24+ $8.6014 $206.4336
31+ $8.3147 $257.7557
41+ $7.4546 $305.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess