EN
  • EN
  • DE

74ACTQ16240MTD

Part No 74ACTQ16240MTD
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-Bit Inverting Buffer/Line Driver with 3-STATE Outputs | IC BUFFER INVERT 5.5V 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74ACTQ16240
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1130555-74ACTQ16240MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACTQ16240MTD CAD Model

Description

74ACTQ16240MTD - ON Semiconductor

The 74ACTQ16240MTD is a high-performance integrated circuit produced by ON Semiconductor, designed for use in a wide range of digital applications. This particular device belongs to the 74ACTQ family, which is well-known for its advanced high-speed CMOS technology combined with quiet series technology to ensure reduced noise levels in digital systems.

As a 16-bit buffer and line driver, the 74ACTQ16240MTD is equipped with non-inverting outputs and is designed to be employed for driving bus lines or buffer memory address registers. The device features two separate control inputs for each set of four buffers, providing flexibility and control over the output states.

The 74ACTQ16240MTD comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is surface-mountable, making it suitable for compact and densely populated PCBs (Printed Circuit Boards). This package is designed for improved thermal dissipation and reliability, which is crucial for maintaining performance in a variety of operating conditions.

Key specifications of the 74ACTQ16240MTD include:

  • 16-bit non-inverting buffer/line driver.
  • 3-state outputs for bus-oriented applications.
  • Output source/sink capability of 24 mA at 5V.
  • Operating voltage range of 4.5V to 5.5V.
  • Guaranteed simultaneous switching noise level and dynamic threshold performance.
  • Improved latch-up immunity.
  • Designed with Quiet Series™ technology to minimize noise.

This ON Semiconductor product is designed to interface with TTL levels while offering the speed of CMOS devices, making it ideal for mixed 5V and 3.3V applications where low noise is required. The 74ACTQ16240MTD is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range.

Whether used in personal computers, servers, networking equipment, or other digital systems, the 74ACTQ16240MTD offers a robust solution for high-speed signal buffering and driving needs. Its combination of speed, low power consumption, and noise reduction makes it a valuable component in any high-performance digital circuit.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess