EN
  • EN
  • DE

ADS5553IPFP

Part No ADS5553IPFP
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual 14 BIT, 65 MSPS Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Resolution 14
Sampling Rate 65M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 80-TQFP Exposed Pad
Manufacturer Package 80-HTQFP (12x12)
Win Source Part Number 1141769-ADS5553IPFP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADS5553
Introduction Date January 01, 2005
ECCN 3A991.c.3
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS5553IPFP CAD Model

Description

Product Overview: Texas Instruments ADS5553IPFP

The Texas Instruments ADS5553IPFP is a high-performance, 14-bit, 125-MSPS analog-to-digital converter (ADC) that combines outstanding DC accuracy and AC performance. Designed for a wide range of applications, including communications, imaging, and medical equipment, this ADC offers an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for high-fidelity signal acquisition.

Key Features

  • Resolution: 14-bit ADC, providing high precision for demanding applications.
  • Sampling Rate: 125 MSPS (mega samples per second), enabling the capture of fast-changing signals.
  • Input Range: Differential input with a 2 Vpp range, accommodating a variety of signal types.
  • Power Consumption: Low power design, ideal for power-sensitive applications.
  • Interface: Features a parallel LVDS (Low-Voltage Differential Signaling) output for quick and reliable data transfer.
  • Package: Available in a 64-TQFP (Thin Quad Flat Pack) that is suitable for space-constrained designs.

Performance Benefits

The ADS5553IPFP delivers exceptional performance with its combination of high-speed operation and precise conversion. This allows for accurate digitization of high-frequency signals, making it an ideal choice for applications that require both speed and accuracy. The ADC's excellent thermal performance and stability ensure reliable operation across a range of temperatures and conditions.

Applications

  • Wireless Communications
  • Test and Measurement Equipment
  • Imaging Systems
  • Medical Instrumentation
  • Radar and Satellite Systems

Support and Resources

For engineers and designers, Texas Instruments provides comprehensive technical support and resources. This includes detailed datasheets, application notes, and evaluation modules for prototyping and testing. The ADS5553IPFP is also supported by the TI design community and forums, where experts and peers offer insights and assistance.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.7276 $76.7276
2+ $74.3299 $148.6598
3+ $71.9321 $215.7963
4+ $69.5344 $278.1376
5+ $62.3412 $311.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess