EN
  • EN
  • DE

TAS5611PHD2EVM

Part No TAS5611PHD2EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MODULE FOR TAS5611PHD / TAS5611PHD Audio Amplifier Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series PurePath HD
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 250W x 1 @ 2 Ohm; 125W x 2 @ 4 Ohm
Operating Supply Voltage 16 V ~ 32.5 V
Board Type Fully Populated
Utilized IC / Part TAS5611PHD
Supplied Contents Board(s)
Win Source Part Number 796319-TAS5611PHD2EVM
Popularity Medium
Supply and Demand Status Balance
Family Name TAS5611
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TAS5611PHD2EVM CAD Model

Description

Overview of TAS5611PHD2EVM

The TAS5611PHD2EVM from Texas Instruments is a comprehensive evaluation module designed to help developers and engineers explore the full capabilities of the TAS5611PHD Class-D audio amplifier. This high-performance product is an ideal choice for audio enthusiasts and professionals looking to create advanced audio amplification systems with exceptional sound quality and efficiency.

Key Features

  • High-Quality Audio Performance: The TAS5611PHD2EVM delivers pure, clear audio with low distortion, making it suitable for high-fidelity audio applications.
  • High Efficiency: With Class-D technology, this amplifier offers high efficiency, reducing heat dissipation and power loss, which is crucial for maintaining the integrity of sound systems.
  • Advanced Thermal Management: The module is equipped with a sophisticated thermal management system that ensures reliable operation under various conditions without compromising audio quality.
  • Flexible Power Supply: The TAS5611PHD2EVM is designed to work with a range of power supply voltages, providing versatility in different usage scenarios.
  • Easy-to-Use Interface: The evaluation module offers a user-friendly interface that allows for quick and easy setup and testing of the amplifier's features.

Applications

The TAS5611PHD2EVM is suitable for a wide array of audio applications, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers and Soundbars
  • High-End Consumer Audio Systems

Design and Integration

Designed with the engineer in mind, the TAS5611PHD2EVM includes all the necessary connectors and interfaces for straightforward integration into existing audio systems. The module also provides ample documentation and support to assist with the design process, ensuring a smooth and efficient development cycle.

Conclusion

The TAS5611PHD2EVM from Texas Instruments is a top-tier evaluation module that showcases the performance and versatility of the TAS5611PHD Class-D amplifier. It is an essential tool for anyone looking to develop or evaluate high-quality audio amplification systems. With its robust feature set and flexible application range, the TAS5611PHD2EVM stands out as a valuable asset for both audio professionals and hobbyists alike.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6141A2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess