EN
  • EN
  • DE

TPA4860EVM

Part No TPA4860EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA4860 / High Performance Amplifier Kit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.1W x 1 @ 8 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA4860
Supplied Contents Board(s)
Win Source Part Number 797796-TPA4860EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPA4860
Introduction Date September 01, 1996
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA4860EVM CAD Model

Description

The TPA4860EVM from Texas Instruments is a highly efficient evaluation module designed for audiophiles, engineers, and electronics enthusiasts to assess the capabilities of the TPA4860 audio power amplifier. This state-of-the-art device provides an exceptional platform for testing the audio performance and functionality of the TPA4860 integrated circuit.

Key Features

  • High-Quality Audio Amplification: The TPA4860EVM delivers pristine audio amplification, ensuring clear and powerful sound output, which is ideal for a wide range of audio applications.
  • Easy Integration: With a user-friendly interface, the evaluation module can be easily integrated into existing audio systems, making it a versatile tool for both development and educational purposes.
  • Flexible Power Supply: Accommodating a broad range of power supply voltages, the TPA4860EVM is designed to work in various environments and applications without the need for multiple power configurations.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation, including schematics, user manuals, and application notes, to facilitate a smooth evaluation process for users.

Applications

The TPA4860EVM is suitable for numerous applications where high-quality audio amplification is essential. It is commonly used in:

  • Home audio systems
  • Desktop audio equipment
  • Multimedia speakers
  • Portable audio devices

Technical Specifications

The TPA4860EVM boasts impressive technical specifications that make it a top choice for audio testing:

  • Amplifier Class: AB
  • Output Power: Up to 1.2 Watts per channel into 8 Ohms
  • Signal-to-Noise Ratio (SNR): High SNR for crystal-clear sound
  • THD+N: Low distortion levels for accurate sound reproduction

The TPA4860EVM is not only a testament to Texas Instruments' commitment to high-quality audio solutions but also an invaluable tool for anyone looking to develop or refine their audio systems. With its robust feature set and versatile applications, the TPA4860EVM stands out as a leading evaluation module in the audio industry.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941
Analog Devices Inc.
IC PREAMP AUDIO MONO AB 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
STMicroelectronics
IC AMP CLASS D QUAD 50W 64LQFP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA6120A2
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess