EN
  • EN
  • DE

TAS5613PHD

Part No TAS5613PHD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP D MONO/STER 300W 64HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Texas Instruments
Series PurePath™ HD
Package Tray
Product Status Not For New Designs
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 300W x 1 @ 2Ohm; 200W x 2 @ 3Ohm
Voltage - Supply 18V ~ 38V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C (TA)
Supplier Device Package 64-HTQFP (14x14)
Package / Case 64-TQFP Exposed Pad
Base Product Number TAS5613
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 681429-TAS5613PHD
Ultra Librarian 3D Model Ultra Librarian TAS5613PHD CAD Model

Description

The TAS5613PHD from Texas Instruments is an advanced, high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality with high efficiency and reliability. This state-of-the-art component is ideal for a wide range of audio applications, including home theater systems, professional audio equipment, and active speakers.

Key Features

  • High Output Power: Capable of delivering up to 150W into 4 ohms and 300W into 3 ohms, the TAS5613PHD ensures powerful and clear audio output for a superior listening experience.
  • High Efficiency: With an efficiency rate of up to 88%, this digital amplifier provides significant energy savings, making it both environmentally friendly and cost-effective.
  • Advanced Modulation Techniques: Utilizing Texas Instruments' proprietary PurePath HD technology, the TAS5613PHD offers low distortion across the audio band and superior sound quality.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or excessive current, ensuring long-term reliability and stability.
  • Multiple Switching Frequencies: The TAS5613PHD supports switching frequencies from 400kHz to 1.2MHz, allowing designers to optimize the amplifier for specific applications and requirements.

Applications

The TAS5613PHD is versatile and can be used in a variety of audio applications. These include:

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speaker Systems
  • AV Receivers
  • Mini and Micro Component Systems

Technical Specifications

Parameter Value
Output Power (per channel) Up to 150W (4 ohms), 300W (3 ohms)
Efficiency Up to 88%
THD+N 0.03% at 1W into 4 ohms
Signal-to-Noise Ratio (SNR) 100dB (A-weighted)
Switching Frequency 400kHz - 1.2MHz

With its robust feature set and performance capabilities, the TAS5613PHD is an excellent choice for audio system designers who require a powerful, efficient, and high-quality amplifier solution.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess