EN
  • EN
  • DE
  • IT

TL35071DR

Part No TL35071DR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268227-TL35071DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL35071DR CAD Model

Description

Overview of Texas Instruments TL35071DR

The Texas Instruments TL35071DR is a cutting-edge operational amplifier (op-amp) that offers a perfect blend of features for a wide range of applications. This high-performance device is designed to meet the needs of various electronic circuits, providing stability, low noise, and high speed, which are essential for modern electronics.

Key Features

  • Low Power Consumption: The TL35071DR is optimized for low power operations, making it an ideal choice for battery-powered devices and energy-efficient applications.
  • High Speed: With a rapid slew rate and bandwidth, this op-amp is capable of handling fast signal transitions, ensuring accurate signal amplification and processing in high-speed systems.
  • Low Noise: It exhibits low noise characteristics, which is crucial for high-fidelity audio systems and precision measurement instruments where signal integrity is paramount.
  • Wide Supply Range: The device can operate over a broad range of supply voltages, offering flexibility in various power environments and compatibility with other components in mixed-voltage systems.
  • Robust Output Drive: The TL35071DR can deliver a substantial output current, making it suitable for driving heavier loads without compromising performance.

Applications

The versatile nature of the TL35071DR lends itself to numerous applications, including:

  • Audio processing equipment
  • Sensor signal conditioning
  • Analog filters
  • Data acquisition systems
  • Active filters and amplifiers
  • Medical instrumentation

Technical Specifications

Some of the key technical specifications of the TL35071DR include:

  • Supply Voltage Range: 3V to 16V
  • Output Current: Capable of delivering mA-level output currents
  • Operating Temperature Range: Specified over a wide temperature range to ensure reliability in various environmental conditions
  • Package: Available in a small-outline package that is suitable for space-constrained applications

Whether you are designing a high-fidelity audio system, a precision measurement device, or any other application that requires a reliable and efficient op-amp, the Texas Instruments TL35071DR stands out as a top-tier choice for your design needs.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess