EN
  • EN
  • DE

VNQ600

Part No VNQ600
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description QUAD CHANNEL HIGH SIDE SOLID STATE RELAY | RELAY SSR 4-CH HI-SIDE 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5.5V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 15A
Rds On 35mOhm (Maximum)
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SO
Family Part Number VNQ600
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1279650-VNQ600
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNQ600 CAD Model

Description

The VNQ600 from STMicroelectronics is a robust, high-side driver designed to deliver outstanding performance in a wide range of automotive and industrial applications. This device is part of ST's VIPower family, which is renowned for its ability to drive inductive, resistive, and capacitive loads with enhanced efficiency and reliability.

Key Features

  • High Output Current: The VNQ600 is capable of delivering an output current of up to 36A, making it suitable for high-power applications.
  • Multiple Channels: This device features a quad-channel configuration, providing flexibility and scalability for various circuit designs.
  • Thermal Protection: With built-in thermal shutdown, the VNQ600 ensures safe operation by preventing overheating and potential damage to the system.
  • Load Dump Protection: The device is engineered to withstand harsh automotive environments, offering load dump voltage surge protection to safeguard against transient conditions.
  • Status Feedback: Each channel is equipped with diagnostic feedback that alerts the system in case of open-load, overload, or thermal shutdown conditions.

Applications

The VNQ600's versatility allows it to be used in a variety of applications, including but not limited to:

  • Automotive lighting systems
  • Automotive body control modules
  • Industrial automation systems
  • DC motor control circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VNQ600 is manufactured with rigorous standards, ensuring high reliability and performance under extreme conditions. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and compliance with automotive-grade qualification standards.

With its advanced features, the VNQ600 stands out as a superior choice for designers looking for a high-side driver that combines power, precision, and protection in one compact package.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8MSOP
Need more? Email Us
ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4992 $58.4928
22+ $5.3326 $117.3172
34+ $5.1663 $175.6542
47+ $5.0000 $235.0000
60+ $4.8325 $289.9500
80+ $4.3324 $346.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess