EN
  • EN
  • DE
  • IT

TLC2274AMN

Part No TLC2274AMN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Advanced LinCMOSE RAIL-TO-RAIL OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268792-TLC2274AMN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Logistics, Portable Devices, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian TLC2274AMN CAD Model

Description

The TLC2274AMN is a high-performance, quad operational amplifier integrated circuit designed by Texas Instruments. This advanced LinCMOS™ operational amplifier is known for its precision and low power consumption, making it an ideal choice for a wide range of applications, including battery-powered devices, medical instruments, and industrial control systems.

Key Features

  • Low Noise: The TLC2274AMN offers a low noise floor, which is essential for applications requiring high signal integrity and minimal distortion.
  • High Output Drive: Despite its low power consumption, this op-amp can drive high levels of current, allowing for robust performance even with varying loads.
  • Wide Supply Range: It operates on a supply voltage range from 4.5V to 16V, making it versatile for both single-supply and split-supply operations.
  • Rail-to-Rail Output: The device can swing its output voltage to the power supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Power Consumption: With a typical low quiescent current, the TLC2274AMN is optimized for battery-operated systems where power efficiency is crucial.

Applications

The TLC2274AMN is suitable for a variety of applications, including:

  • Active filters
  • Data acquisition systems
  • Portable communication devices
  • Analog signal conditioning
  • Medical instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TLC2274AMN is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance over a wide temperature range.

Package and Availability

The TLC2274AMN is available in a 14-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting. This package is widely used and preferred for prototyping and in applications where space is not a critical constraint.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support for assistance in integrating the TLC2274AMN into your design.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess