EN
  • EN
  • DE

CD54HC221F3A

Part No CD54HC221F3A
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description HIGH SPEEC CMOS LOGIC DUAL MONOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 18 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577255-CD54HC221F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC221F3A CAD Model

Description

Overview of Texas Instruments CD54HC221F3A

The CD54HC221F3A is a high-performance, monolithic dual monostable multivibrator integrated circuit produced by Texas Instruments. This device is part of the HC (High-Speed CMOS) family, known for combining the high speed of LS TTL with the low power consumption of CMOS technology. The CD54HC221F3A is designed to operate with a supply voltage ranging from 2V to 6V, making it suitable for a wide array of applications across different voltage requirements.

Key Features

  • Versatile Voltage Range: The device supports a broad supply voltage range of 2V to 6V, providing flexibility for use in various systems and ensuring compatibility with both TTL and CMOS logic levels.
  • Dual Monostable Multivibrator: With two independent multivibrators in one package, the CD54HC221F3A offers designers the ability to implement multiple timing sequences within a single device, saving space and reducing complexity in circuit design.
  • Stable and Accurate Timing: The timing intervals for each multivibrator may be controlled by external resistors and capacitors, allowing for precise and adjustable timing configurations tailored to specific application requirements.
  • High-Speed Operation: As a member of the High-Speed CMOS family, the device ensures fast response times, which is critical for timing-sensitive applications.
  • Low Power Consumption: CMOS technology ensures low power dissipation, making the CD54HC221F3A an energy-efficient choice for battery-operated devices and power-sensitive applications.

Applications

The CD54HC221F3A is ideal for a variety of timing applications, including pulse shaping, missing pulse detection, and time delay generation. Its dual-channel configuration makes it particularly useful in systems that require multiple timing elements, such as digital computers, instrumentation, and process control systems. The device's fast switching capabilities also make it suitable for high-speed data communication equipment.

Package and Quality

Encased in a durable ceramic flat package, the CD54HC221F3A is designed for reliability in harsh environments. Texas Instruments is committed to high-quality standards, and this device is no exception, ensuring stable performance for critical applications in industrial and military markets. The CD54HC221F3A is also recognized for its compliance with RoHS directives, emphasizing the commitment of Texas Instruments to environmentally responsible manufacturing.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and support documentation.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0654 $69.1962
6+ $18.9254 $113.5524
9+ $18.3340 $165.0060
12+ $17.7426 $212.9112
15+ $17.1512 $257.2680
20+ $15.3769 $307.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess