EN
  • EN
  • DE
  • IT

TL33072DR

Part No TL33072DR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-SLEW-RATE, SINGLE-SUPPLY OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268187-TL33072DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL33072DR CAD Model

Description

Product Overview: Texas Instruments TL33072DR Operational Amplifier

The TL33072DR from Texas Instruments is a high-performance operational amplifier (op-amp) that offers a blend of features making it ideal for a wide range of applications. This device is designed to meet the requirements of modern electronic circuits, providing a combination of low power consumption and high precision.

Key Features:

  • Low Power Consumption: The TL33072DR is optimized for low-voltage operation, making it suitable for battery-powered devices and energy-efficient applications.
  • High Precision: With its tight offset voltage and low drift over time and temperature, this op-amp maintains accuracy in sensitive applications.
  • Wide Bandwidth: The device offers a wide bandwidth for handling a broad range of frequencies, which is essential for applications in audio, telecommunications, and instrumentation.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing flexibility in various circuit designs.
  • Robust Output Drive: Capable of driving large loads, the TL33072DR is well-suited for industrial environments where high output drive is required.

Applications:

The TL33072DR is versatile and can be used in a multitude of applications, including:

  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems
  • Power Supply Control
  • Audio Processing

Package and Availability:

The TL33072DR is available in an SOIC-8 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). This compact form factor makes it easy to integrate into PCB designs without taking up significant space. Texas Instruments ensures availability and support for their products, with detailed datasheets and technical support for the integration of the TL33072DR into your projects.

Whether you are designing consumer electronics, industrial control systems, or precision instrumentation, the TL33072DR operational amplifier from Texas Instruments provides the reliability and performance you need to create efficient and effective solutions.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess