EN
  • EN
  • DE

TAS3208PZP

Part No TAS3208PZP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL AUDIO PROCESSOR 100HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 135MHz
On-Chip RAM 30.3kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 131380-TAS3208PZP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3208PZP CAD Model

Description

The TAS3208PZP is a state-of-the-art digital audio processor from Texas Instruments, designed to cater to the needs of advanced audio applications. This highly integrated system-on-a-chip (SoC) is part of TI's PurePath™ Studio suite, offering a robust platform for developers to create sophisticated audio systems with minimal external components.

Key Features

  • Advanced Audio Processing: Equipped with a programmable DSP core, the TAS3208PZP provides exceptional audio signal processing capabilities, allowing for custom algorithms to enhance sound quality and effects.
  • High-Quality Audio: With support for high-resolution audio formats, this processor ensures crystal-clear sound reproduction, making it ideal for high-fidelity audio systems.
  • Multiple Audio Inputs and Outputs: The TAS3208PZP offers a variety of I/O options, supporting numerous audio sources and outputs for versatile connectivity.
  • Integrated Data Converters: Onboard ADCs and DACs reduce the need for external components, simplifying the design and reducing the overall system cost.
  • Customizable: The processor is fully programmable, which means that it can be tailored to specific product needs, whether it's for home theater systems, automotive audio, or professional sound equipment.

Applications

The TAS3208PZP is perfect for a range of audio applications, including:

  • Home Theater Receivers
  • Professional Audio Systems
  • Automotive Audio Systems
  • Active Speakers and Sound Bars

Product Details

The TAS3208PZP is available in a 100-pin HTQFP (Heat Sink Thin Quad Flat Pack) package, ensuring efficient thermal performance for reliability even under heavy audio processing loads. Its low-power operation and advanced power management features make it suitable for applications where energy efficiency is crucial.

Texas Instruments provides comprehensive technical support for the TAS3208PZP, including detailed datasheets, application notes, and a suite of development tools in the PurePath™ Studio environment. This allows designers to rapidly prototype and bring high-quality audio products to market with the TAS3208PZP at the core.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0253 $60.0759
7+ $16.4311 $115.0177
10+ $15.9176 $159.1760
13+ $15.4041 $200.2533
17+ $14.8907 $253.1419
23+ $13.3502 $307.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess