EN
  • EN
  • DE

TMS320LC50PQ57

Part No TMS320LC50PQ57
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C5x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Serial Port
Clock Rate 57MHz
Non-Volatile Memory ROM (4 kB)
On-Chip RAM 20kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 132-BQFP Bumpered
Manufacturer Package 132-BQFP (24.54x24.54)
RoHS State Request Verification
Win Source Part Number 1271313-TMS320LC50PQ57
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320LC50
Introduction Date November 25, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320LC50PQ57 CAD Model

Description

The TMS320LC50PQ57 from Texas Instruments is a high-performance digital signal processor (DSP) designed to meet the demanding requirements of signal processing applications. This DSP is part of the TMS320 family, which is renowned for its efficient processing capabilities and is widely used in industrial, automotive, audio, and communication systems.

Key Features:

  • Advanced Architecture: The TMS320LC50PQ57 features a fixed-point, 32-bit architecture that provides a perfect balance between high performance and low power consumption. Its advanced Harvard architecture enables simultaneous data and instruction fetches for efficient operation.
  • High-Speed Performance: With a clock speed that can reach up to 50 MHz, this DSP can execute up to 50 million instructions per second (MIPS), making it ideal for tasks that require quick data processing and real-time performance.
  • On-Chip Memory: It comes with integrated on-chip memory, including a large program ROM and data RAM, which facilitate faster access to instructions and data, leading to improved system performance.
  • Peripheral Integration: The TMS320LC50PQ57 is equipped with a variety of peripherals such as serial ports, timers, and a host-port interface, which allow for easy integration into a wide range of applications without the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP operates at low voltage levels, reducing power consumption and making it suitable for portable and battery-powered applications.

Applications:

The versatility of the TMS320LC50PQ57 makes it an excellent choice for a myriad of applications, including:

  • Telecommunications such as modems and signal relay systems
  • Audio processing for studio equipment and musical instruments
  • Automotive systems, including engine control and sensor data analysis
  • Medical imaging devices like ultrasound and MRI systems
  • Industrial control systems for automation and robotics

With its robust processing capabilities and integrated features, the Texas Instruments TMS320LC50PQ57 DSP is a powerful solution for developers looking to create efficient and high-performing signal processing systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.7726 $77.7726
2+ $75.3422 $150.6844
3+ $72.9118 $218.7354
4+ $70.4814 $281.9256
5+ $63.1902 $315.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess