EN
  • EN
  • DE

74LVC1G126GX

Part No 74LVC1G126GX
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132784-74LVC1G126GX
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC1G126GX CAD Model

Description

Product Overview: 74LVC1G126GX from NXP

The 74LVC1G126GX is a high-performance, single-buffered gate with 3-state output from NXP Semiconductors, designed to operate from a 1.65V to 5.5V power supply, making it suitable for a wide range of applications, including interfacing between different voltage domains. This versatile component is part of the 74LVC family, which is renowned for its low-voltage operation and low-power consumption.

Key Features

  • Wide Voltage Range: The device can function across a broad voltage range from 1.65V to 5.5V, which allows for use in systems that require low power operation or are powered by batteries.
  • High-Speed Performance: With a typical propagation delay of only a few nanoseconds, the 74LVC1G126GX ensures high-speed data transfer, making it an ideal choice for high-frequency signal buffering.
  • 3-State Output: The inclusion of a 3-state output enables the device to be placed in a high-impedance state, effectively disconnecting the output from the circuit, which is useful for bus-oriented applications.
  • Low Power Consumption: The device has been optimized for low power consumption, which is critical for extending battery life in portable devices.
  • Compatibility: It is fully compatible with TTL levels, ensuring that it can be used in mixed-voltage environments and interfaced with older logic families.

Applications

The 74LVC1G126GX is suitable for a variety of applications due to its flexibility and performance characteristics. These include:

  • Logic level translation between different voltage domains
  • Buffering and isolation of high-speed signals
  • Memory address isolation
  • Data bus control and buffering
  • Portable and battery-powered electronics
  • Computing and telecommunication systems

Physical Packaging

The device is offered in a small XSON6 package, which is ideal for space-constrained applications. Its compact footprint ensures that it can be incorporated into high-density circuit board designs without sacrificing performance or functionality.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the 74LVC1G126GX is no exception. It is manufactured to high standards, ensuring reliable operation even under demanding conditions. The device also meets or exceeds the stringent requirements of the JEDEC standard for semiconductor products.

With its combination of features, the 74LVC1G126GX from NXP is a smart choice for designers looking for a reliable and versatile buffering solution for their electronic designs.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Analog Devices Inc.
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1407 $58.3905
1,000+ $0.1155 $115.5000
1,550+ $0.1120 $173.6000
2,135+ $0.1083 $231.2205
2,760+ $0.1046 $288.6960
3,695+ $0.0938 $346.5910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,288 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess